Specialty / Other Synthetic Oils, Greases, and Lubricants

45 Results
Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green 362.8 kg Kit -- 3-4207 TOUGH GEL 362.8KG [3127605 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]

  • Type / Function: Specialty, Proprietary or Other
  • Specific Gravity: 0.9800
  • Type: Grease / Gel
  • Dielectric Strength: 1.67E7
KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit -- PFE.5KGKIT [PFE.5KGKIT from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow XIAMETER ™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts, and unusual configurations. It has high elongation, easy release, tear resistance, minimal... [See More]

  • Type / Function: Specialty, Proprietary or Other; KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit
  • Specific Gravity: 1.14
  • Kinematic Viscosity: 55000.0
  • Flash Point: 212 to 214
Soft Dielectric Compound Lubricant/Sealant -- Bluesil™ V-726
from Bluestar Silicones USA Corp.

Soft Dielectric Compound Lubricant/Sealant. Description. Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent dielectric compound. [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Use Temperature: -50 to 400
  • Specific Gravity: 1.03
  • Dielectric Strength: 650000
Solid Lubricant -- CSL250V
from Unique Technologies Associates

This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates. [See More]

  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -150 to 250
  • Type: Solid or Dry Film Lubricant
  • Composition / Chemistry: Synthetic or Semi-synthetic; Molybdenum or Metal Sulphide
Air Compressor and Industrial Oil: Synfilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Synfilm ® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm ® is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor & Industrial Oil
  • Viscosity Index: 123
  • Kinematic Viscosity: 32.0
  • Specific Gravity: 0.8500
Biodegradable Diamond Lapping Vehicle -- AmberCut™ LVE 44R
from Saint-Gobain Surface Conditioning Group

AmberCut ™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface finishes and enhances plate life. AmberCut LVE 44R has the unique ability to... [See More]

  • Type / Function: Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
  • Flash Point: 200
  • Specific Gravity: 0.9500
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Anti-Friction Coating -- Molykote® D-7405
from Dupont Molykote

Heat-curing dry film lubricant. APPLICATIONS. For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws, brake clips. Features. Good dry lubrication properties. Low coefficient of... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other
  • Specific Gravity: 1.05
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: -94 to 392
Food Grade Silicone Lube -- 8036
from Aervoe Industries Incorporated

Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.6600
  • Type: Solid or Dry Film Lubricant
  • Use Temperature: 40 to 110
Krytox™ High-Vacuum Grease -- LVP
from Krytox™ Performance Lubricants

Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox ™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox ™ LVP high-vacuum grease performs over extremes of temperature... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Kinematic Viscosity: 8.8 to 740.0
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.94
Fomblin Fluid 06/6
from Edwards Vacuum

Edwards now offers an extended range of Fomblin ® perfluoropolyether oils for use in rotary vacuum pumps. Fomblin YVAC 06/6 is recommended for Edwards oil sealed rotary pumps and are practically a direct replacement for mineral oil in terms of viscosity and vapor pressure. Fomblin Y16/6 is... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.88 to 1.9
  • Viscosity Index: 25 to 160
  • Pour Point: -58
Mobil SHC Cibus™ Series -- 32
from Mobil Industrial Lubricants

Mobil SHC Cibus Series lubricants help you meet the challenges of food and beverage processing and packaging. These hydraulic, compressor, gear and bearing oils are designed to provide outstanding equipment protection, long oil life and problem-free operation. Safety assured. Mobil SHC Cibus... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 140
  • Kinematic Viscosity: 30.0
  • Pour Point: -65
Polyphenyl Ether Vacuum and High-Temperature Fluid -- Santovac® 5
from SantoLubes LLC

SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and SANTOVAC 5 has proven to... [See More]

  • Type / Function: Lubricant; Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Kinematic Viscosity: 370.0
  • Type: Non-soluble or Straight Oil
  • Pour Point: 39
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Fire Safe, Synthetic Ester-Based Transformer Fluid -- MIDEL 7131
from M&I Materials Limited

MIDEL 7131 is a fire safe, synthetic ester-based transformer fluid that has been successfully serving the global market for over 30 years. Our customers favour MIDEL 7131 for a wide range of applications because of its flexibility, reliability and high performance. MIDEL 7131 has been specifically... [See More]

  • Type / Function: Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Specific Gravity: 0.9700
  • Kinematic Viscosity: 28.0
  • Pour Point: -76
Synthetic Lubricant -- CIMTECH® GL2015
from CIMCOOL

CIMTECH ® GL 2015 glass grinding fluid is a low foaming, rapid settling, synthetic. [See More]

  • Type / Function: Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Glass Grinding Fluid
  • Pour Point: 16
  • Specific Gravity: 1.1
  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion
Air Hammer Oil -- Premium Rock Drill Oil
from Royal Purple, Ltd.

Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P. rock... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Prevents Metal-to-Metal Contact
  • Viscosity Index: 104 to 117
  • Kinematic Viscosity: 46.0 to 100.0
  • Specific Gravity: 0.8735 to 0.8855
Biodegradable Wire Slice Vehicle -- AmberCut™ WS-236T
from Saint-Gobain Surface Conditioning Group

AmberCut ™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding surface finishes with reduced warp and TTV. AmberCut WS-236T offers... [See More]

  • Type / Function: Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle
  • Flash Point: 300
  • Specific Gravity: 1.12
  • Composition / Chemistry: Synthetic or Semi-synthetic
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 2
  • Type: Grease / Gel
  • Use Temperature: -85 to 482
Krytox 240 Grease
from Edwards Vacuum

DuPont Krytox fluorinated greases are a family of multipurpose lubricants intended for use in speciality applications at elevated temperatures or in aggressive environments. [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Elevated Temperatures
  • Composition / Chemistry: Synthetic or Semi-synthetic; CFC / Chlorofluorcarbon
  • Type: Grease / Gel
  • Applications: Aggressive Environments
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
PFPE Vacuum Grease -- Apiezon PFPE 501
from M&I Materials Limited

We are pleased to announce that there is a new addition to the Apiezon range of high vacuum greases. Delivering the quality and reliability synonymous with the Apiezon brand, PFPE 501 is the perfect addition to our range. PFPE 501 is a chemically inert, high temperature and extreme pressure... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 2
  • Type: Grease / Gel
  • Use Temperature: 5 to 482
Air Mist Lubricant: Synmist® -- ISO Grade: 32
from Royal Purple, Ltd.

Synmist ® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist ® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems. Synmist ® also exhibits superior... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Mist Lubricant
  • Viscosity Index: 123
  • Kinematic Viscosity: 32.0
  • Pour Point: -75
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 2
  • Type: Grease / Gel
  • Use Temperature: -4 to 482
Santovac 5 Fluid
from Edwards Vacuum

This synthetic fluid is a polyphenyl ether developed from fluids originally produced as lubricants for space vehicles. It has exceptionally low vapor pressure, exceptional thermal stability and a tendency to wet surfaces less readily and "creep" to a lesser extent than is common with most fluids. [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Specific Gravity: 1.2
  • Viscosity Index: 4 to 2400
  • Pour Point: 41
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Assembly Lubricant: Max-Tuff®
from Royal Purple, Ltd.

Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between surfaces. This minimizes the possibility of metal-to-metal contact while... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Assembly Lube
  • Viscosity Index: 77
  • Kinematic Viscosity: 683.0
  • Flash Point: 335
Synthetic Blend Vacuum Pump Oil -- Molykote® L-1668FG
from Dupont Molykote

High-performance industrial lubricants for compressors and vacuum pumps. Molykote ® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and... [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 113
  • Kinematic Viscosity: 63.1
  • Specific Gravity: 0.8560
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Clear FDA Grease: Ultra-Performance®
from Royal Purple, Ltd.

Ultra-Performance ® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance ® Clear FDA Grease meets or exceeds the FDA's CFR Title 21 Section... [See More]

  • Type / Function: Specialty, Proprietary or Other; Clear Synthetic Food Service Grease
  • Kinematic Viscosity: 126.0
  • Type: Grease / Gel
  • Composition / Chemistry: Synthetic or Semi-synthetic; Aluminum Complex or Soap Thickener
Synthetic Compressor & Vacuum Pump Oil -- Molykote® L-1210
from Dupont Molykote

Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM fill products. [See More]

  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Viscosity Index: 145
  • Kinematic Viscosity: 98.0
  • Specific Gravity: 0.8410
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Compressor, Pump and General Plant Lubricant: Parafilm® -- ISO Grade: 32
from Royal Purple, Ltd.

Parafilm ® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not a viable option. Parafilm ® is a high film strength, para-synthetic lubricant that offers Royal... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Para-Synthetic Lubricant
  • Viscosity Index: 120
  • Kinematic Viscosity: 32.0
  • Pour Point: -35
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Food Grade Lubricants -- ISO Grade: 15
from Royal Purple, Ltd.

Poly-Guard ® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard ® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Synthetic Oil
  • Viscosity Index: 115
  • Kinematic Viscosity: 15.0
  • Pour Point: -85
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Gear and Bearing Oil: Thermyl-Glyde® -- ISO Grade: 460
from Royal Purple, Ltd.

High performance gear oil, with DynaGlyde ®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Severe Service Gear Oils
  • Viscosity Index: 112
  • Kinematic Viscosity: 460.0
  • Flash Point: 410
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Kinematic Viscosity: 165.0 to 180.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 95
Hydrocarbon Gas Compressor Oil: NGL-NS™ -- ISO Grade: 100
from Royal Purple, Ltd.

NGL-NS ™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS ™ is virtually sulfur free and is formulated with dense,... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Hydrocarbon Gas Compressor Oil
  • Viscosity Index: 130
  • Kinematic Viscosity: 100.0
  • Pour Point: -40
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 80
Max EZ® -- Power Steering Fluid
from Royal Purple, Ltd.

Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic base oils plus Royal Purple ’s proprietary Synerlec additive technology, which is proven to make equipment run cooler,... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Power Steering Fluid
  • Viscosity Index: 187
  • Kinematic Viscosity: 45.0
  • Specific Gravity: 0.8600
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 80
Reciprocating Air Compressor Oil: Synfilm® Recip
from Royal Purple, Ltd.

Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Air Compressor Oil
  • Specific Gravity: 0.9450
  • Kinematic Viscosity: 100.0
  • Pour Point: -30
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 80
Reciprocating Air Compressor Oil: Synfilm® Recip -- ISO Grade: 68
from Royal Purple, Ltd.

Synfilm ® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm ® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and... [See More]

  • Type / Function: Lubricant; Specialty, Proprietary or Other; Reciprocating Air Compressor Oil
  • Viscosity Index: 77
  • Kinematic Viscosity: 68.0
  • Specific Gravity: 0.9450
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Kinematic Viscosity: 327.0 to 350.0
  • Type: Grease / Gel; Micro-dispersion
  • Viscosity Index: 80