Fluoropolymer / PTFE (e.g., Teflon®) Synthetic Oils, Greases, and Lubricants

30 Results
Chemical Resistant Bearing Grease -- Molykote® 3451
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.44
  • Type: Grease / Gel
  • Use Temperature: -40 to 450
Extreme Temperature, Extreme Condition Bearing Grease -- LGET 2
from SKF/Global

SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to. 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 400.0
Specialty Oils & Lubricants -- LOCTITE LB 8209
from Henkel Corporation - Industrial

High performance, chemically inert, synthetic grease made of PFPE and PTFE which provides long-lasting lubrication in severe chemical environments. LOCTITE ® LB 8209 is a white to off-white, high performance, chemically inert, synthetic grease composed of perfluoropolyether (PFPE) and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Bearings; Chemical Resistant, Flammability: Non-Flammable, Non-Toxic, Thermally Stable, Waterproof
  • Type / Function: Lubricant
Corrugator Krytox™ Grease -- 226 FG
from Krytox™ Performance Lubricants

These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over a broad temperature range. Corrugator Krytox ™ 226 FG and 227 FG... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE, Sodium Nitrite
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 25.0 to 240.0
Magnalube-G 5 Lb. Can -- MG5LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Ideal Yellow 77 Plus Wire Pulling Lubricant 1-Gallon Pail -- 31-391
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant
T.F.E. Dry Film Mold Release -- 2014
from Aervoe Industries Incorporated

Won't attack rubber, paints, or metals, heat stable up to 575 ° F [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Mold Release
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.8000
Chemical Resistant Valve Grease -- Molykote® 3452
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.5
  • Type: Grease / Gel
  • Use Temperature: -24 to 450
Synthetic Lubricants -- LOCTITE LB 8211
from Henkel Corporation - Industrial

Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE ® LB 8211 (known as LOCTITE ® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is a white to gray, high performance synthetic aerosol lubricant... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Chemical Resistant, Performance: High Performance, Waterproof
  • Type / Function: Lubricant
Magnalube-G .75 oz. Tube -- MG75
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Ideal Yellow 77 Plus Wire Pulling Lubricant 1-Quart.. -- 31-398
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant
Grease -- Molykote® AI-6159
from Dupont Molykote

Lubrication and noise reduction for plastic parts of automobile. APPLICATIONS. Lubrication of window regulator guide of automobile. Lubrication of sliding parts of automobile. FEATURES. High effective noise reduction property. Compatibility with plastics [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Lithium Complex or Soap Thickener; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Use Temperature: -40 to 302
Magnalube-G 1 Lb. Can -- MG1LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Ideal Yellow 77 Plus Wire Pulling Lubricant 5-Gallon Pail -- 31-395
from TelephoneStuff.com

TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Electrical / Electronic
  • Type: Solid or Dry Film Lubricant
Grease -- Molykote® HP-300
from Dupont Molykote

Fully florinated grease provided extraordinary performance under extreme conditions. Synthetic (PFPE) grease especially for high temperature. Applications. MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low or high temperatures,corrosive, solvent, liquefied natural gasses,... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Magnalube-G 120 Lb. Drum -- MG120LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Grease -- Molykote® HP-870
from Dupont Molykote

PFPE grease thickened with PTFE. Fully fluorinated grease provides extraordinary performance under extreme conditions. APPLICATIONS. MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high vacuum, etc. This... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Polyphenyl ether (PPE) / Ether; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 2
Magnalube-G 14.5 oz. Cartridge -- MG145
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Low Friction Silicone Compound -- Molykote® G-807
from Dupont Molykote

Silicone grease for brake caliper pins and ball joints. Molykote ® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with plastics and rubber materials. It also has good corrosion resistance and low... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
  • Type / Function: Lubricant
  • Type: Grease / Gel; Micro-dispersion
  • Specific Gravity: 1.15
Magnalube-G 35 Lb. Pail -- MG35LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Multi-Purpose Synthetic Grease & Aerosol Spray -- Molykote® G-4500
from Dupont Molykote

White food grade synthetic greases. Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened with an aluminum complex and contain white solid lubricants. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-G 400 Lb. Drum -- MG400LB
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Multi-Purpose Synthetic Grease -- Molykote® G-4501
from Dupont Molykote

NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. APPLICATIONS. General Purpose Light Consistency White Synthetic Grease can be used in rolling element and plain bearings, pivot pins, cams, guides, ways, drive screws, gears, splines and other... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; PAO / Polyalphaolefin; Fluoropolymer / PTFE (e.g., Teflon®); Aluminum Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Magnalube-G 5cc Pillow Pack -- MGPP
from Magnalube, Inc.

Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film on metal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Polyurea
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; BoundaryLubricant PTFE,ElastomerThickend
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 165.0 to 180.0
Magnalube-GX 5 Lb. Can -- MGX5LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Magnalube-GX 1 Lb. Can -- MGX1LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Magnalube-GX 120 Lb. Drum -- MGX120LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Magnalube-GX 14.5 oz. Cartridge -- MGX145
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Magnalube-GX 35 Lb. Pail -- MGX35LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0
Magnalube-GX 400 Lb. Drum -- MGX400LB
from Magnalube, Inc.

Magnalube-GX grease is composed of a lithium-complex thickener infused with functional polymers for better adhesion in wet environments and better performance at higher temperatures. This composition is blended carefully with high viscosity base oils to give the product exceptional film strength and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Lithium Complex or Soap Thickener; Molybdenum or Metal Sulphide; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; Lithium/Molybdenum/PTFE
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other; Boundary Lubricant Molybdenum and PTFE
  • Type: Grease / Gel; Micro-dispersion
  • Kinematic Viscosity: 327.0 to 350.0