Hot Oil / Thermal Oil Synthetic Oils, Greases, and Lubricants

5 Results
Metal Oxide Thickened Dimethyl Silicone Compound -- Bluesil™ V-740
from Bluestar Silicones USA Corp.

Metal Oxide Thickened Dimethyl Silicone Compound. Description. Bluesil V-740 is a metal oxide thickened dimethyl silicone compound. It is a white, heavy paste used for heat dissipation applications where high thermal conductivity is required. [See More]

  • Type / Function: Thermal / Hot Oil
  • Use Temperature: -40 to 400
  • Specific Gravity: 2.55
  • Thermal Conductivity: 0.6900
High Temperature Heat Transfer Fluid -- Paratherm GLT™
from Paratherm – Heat Transfer Fluids by Lubrizol

The Paratherm GLT ™ heat transfer fluid is an alkylated aromatic based heat transfer fluid formulated for closed-loop liquid-phase heating systems to 550 °F. Applications Include …. Gas processing. Liquid terminal tank heating. Asphalt plants. Plastic production. Thermally Stable. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Anti-freeze, Secondary Refrigerant or Circulating Coolant
  • Specific Gravity: 0.8867
  • Kinematic Viscosity: 19.0
  • Use Temperature: 18 to 550
High-Temperature Radiation-Resistant Base Fluid -- Santolube® OS-105
from SantoLubes LLC

SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for high-temperature and... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil; Base / Process Oil
  • Kinematic Viscosity: 102.0
  • Type: Non-soluble or Straight Oil
  • Use Temperature: -40 to 482
Heat Transfer Fluids -- SERIOLA FG
from Total Lubricants USA, Inc.

Synthetic blend, food grade heat transfer oil. Designed for heat transfer applications in food plants where the oil may come in incidental contact with edible products or food packaging. [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Applications: Food Contact Approved
  • Composition / Chemistry: Synthetic or Semi-synthetic
Synthetic-Aromatic Heat Transfer Fluid -- Paratherm HR™
from Paratherm – Heat Transfer Fluids by Lubrizol

Paratherm HR ™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650 °F in fired heaters and 675 °F in waste heat recovery and full convection heaters. High Temperature Stability. Paratherm HR Heat Transfer Fluid... [See More]

  • Type / Function: Heat Transfer, Thermal Oil, Coolant; Thermal / Hot Oil
  • Specific Gravity: 0.9586
  • Kinematic Viscosity: 11.0
  • Use Temperature: 13 to 700