Wax / Stearate Synthetic Oils, Greases, and Lubricants
from Sanchem, Inc.
NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease has been used... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
- Type / Function: Lubricant
- Type: Grease / Gel
- Applications: Electrical / Electronic
from Dupont Molykote
Corrosion protection coating. Applications. Corrosion protection for metal parts which have to be stored or transported. Features. Long-term corrosion protection. Transparent coating. Low coefficient of friction [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
- Flash Point: 82
- Specific Gravity: 0.8400
- Grade / Approvals: ISO 2811
from Henkel Corporation - Industrial
Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE ® LB 8211 (known as LOCTITE ® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is a white to gray, high performance synthetic aerosol lubricant... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
- Applications: Chemical Resistant, Performance: High Performance, Waterproof
- Type / Function: Lubricant
from TelephoneStuff.com
TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30 °F to 190 °F (-1 °C to 88 °C). - Dries slowly to a thin, non-conducting film that won't harden in conduit. - Creamy texture applies easily and... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
- Applications: Electrical / Electronic
- Type: Solid or Dry Film Lubricant
from Nylok Corporation
Nytorq ® lubricant film-forming synthetic wax lubricant coats threaded fasteners. Nytorq ® lubricant reduces friction and prevents cold welding and can be used in a wide variety of industrial and manufacturing applications. It is also specially designed for self-tapping threads. The film is... [See More]
- Composition / Chemistry: Synthetic or Semi-synthetic; Wax / Stearate
- Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
- Type: Solid or Dry Film Lubricant
- Use Temperature: -94 to 248