Cast (Continuous, Centrifugal, etc.) Specialty Metal Shapes and Stock

2 Results
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Features: Continuous, Centrifugal or Other Casting Process
  • Applications: BuildingConstruction
  • Type: LowMelting; Lead
C93700 High Leaded Tin Bronze "80-10-10" -- Shapes
from National Bronze & Metals Inc.

C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648. C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of high speed,... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Corrosion Resistant; Lead Additions; Wear Resistant
  • UNS Number: 93700
  • Type: Copper; Alloy
  • Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505, SAE 648