White / Low Melting (UNS L) Specialty Metal Shapes and Stock
from MarsMetal
Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]
- Type: LowMelting; Lead
- Applications: BuildingConstruction
- Features: Continuous, Centrifugal or Other Casting Process
from MarsMetal
Using lead shot for radiation shielding? Visit our MarShield website for comprehensive information. Mars Metal provides lead shot as an easy, cost-effective solution for areas where solid lead is impractical, due to location, shape, or accessibility. Applications include ballast, stress testing,... [See More]
- Type: LowMelting; Lead
- Applications: Aerospace or Aircraft Quality (optional feature); Armor / Ballistic Protection (optional feature); Marine (optional feature)
- Features: Continuous, Centrifugal or Other Casting Process
from Umicore Metal Deposition Solutions
Coating material. Indium. Purity. 99.999%. Form. Rod. Dimensions. Ø 8 x 15 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 7.3. Melting point in °C. 157. 10 ⁻ ² mbar in °C. 920. 10 ⁻ ¹ mbar in °C. 1050. Boiling point in °C. 2072. [See More]
- Type: LowMelting
- Length: 0.5906
- Width / OD: 0.3150
from Indium Corporation
Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering targets, after... [See More]
- Type: LowMelting; Miscellaneous Nonferrous Metal or Alloy; Gallium
- Applications: Semiconducting Applications
- Features: Specialty
from Belmont Metals, Inc.
Bismuth Alloys. Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms. Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity... [See More]
- Type: LowMelting
from Indium Corporation
Typical Indium Analysis. 99.9%. PPMWT. Fe : 10-20. Ni : 5-20. Cu : 5-30. Cd : 50-100. Pb : 200-300. Sn : 50-200. Ti : 100-300. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Belmont Metals, Inc.
Featuring 99.99% Indium and Indium-Based Low Melting Alloys. Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the... [See More]
- Type: LowMelting; Lead
- Applications: Bearings or Bearing Quality; Electronics or semiconductors
from Indium Corporation
Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Type: LowMelting
- Length: 11.75
- Thickness: 0.5000
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
from Belmont Metals, Inc.
White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]
- Type: LowMelting; Tin
- Applications: Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining
- Features: LightAlloy
from Indium Corporation
Typical Indium Analysis. 99.99%. PPMWT. Fe : 1-2. Ni : 2-6. Cu : 2-6. Cd : 5-10. Pb : 10-30. Sn : 10-25. Ti : 1-4. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Belmont Metals, Inc.
Tin Alloys. Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys for additions, alloying, casting... [See More]
- Type: LowMelting; Lead; Tin
- Applications: Chemical or material processing; Casting, Plating, Solder, Babbitt Alloys, Bronze Alloys
from Indium Corporation
Typical Indium Analysis. 99.999%. PPMWT. Fe : 0.5. Ni : 1.0. Cu : 1.0. Cd : 1.0. Pb : 2.0. Sn : 2.5. Ti : 1.0. Analysis by OES. * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements,... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Belmont Metals, Inc.
Lead Alloys. Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders. Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is highly malleable as... [See More]
- Type: LowMelting; Lead
- Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Acoustical Sheet, Fusible Alloys
from Indium Corporation
We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx; Random Sized Teardrop... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Belmont Metals, Inc.
Low Melting (Fusible) Alloys. Featuring 158 °F, 203 °F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117 ° – 281 °F.Non-eutectic: melting points from 107 ° – 338 °F.Mellottes metal, Rose metal, Wood... [See More]
- Type: LowMelting
from Indium Corporation
This purity is especially suited for the production of single crystal III-V compound semiconductors, such as Indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such as laser diodes and photo detectors, Certification of 6N5 purity is by OES (optical... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Indium Corporation
Our 6N5WCI (with controlled impurities) indium is refined for use in critical bulk crystal growth and in epitazial processes including molecular beam (MBE), liquid phase (LPE), and vapor phase (VPE) epitazy 6N5WCI is tailored for applications requiring the stringent control of impurities which,... [See More]
- Type: LowMelting
- Applications: Sealing in Cryogenic Applications, Soldering/Fusing
- Width / OD: 0.1250
from Indium Corporation
Indium Corporation is a leading global supplier of pure tin, tin alloys, and compounds. Tin metal is primarily obtained from the mineral cassiterite (SnO2) and is extracted by roasting cassiterite in a furnace with carbon. Rigorous quality standards and advanced analytical instrumentation, such as... [See More]
- Type: LowMelting; Tin
- Applications: Soldering, Bonding, Thin Films