Titanium / Titanium Alloy Specialty Metal Shapes and Stock
from Dexmet® Corporation, a part of PPG’s engineered materials division
A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]
- Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
- Features: Coated / Painted (optional feature)
from Belmont Metals, Inc.
Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]
- Type: Aluminum; Refractory / Reactive; Titanium
- Applications: Abrasion Resistant
from Umicore Metal Deposition Solutions
Coating material. Titanium. Purity. 99.5%. Form. Starter slug. Dimensions. Ø 43.5/30 x 27 mm30 ccm. Quantity. 1 pc. Theoretical density at 20 °C in g/cm ³. 4.5. Melting point in °C. 1668. 10 ⁻ ² mbar in °C. 1730. 10 ⁻ ¹ mbar in °C. 1920. Boiling... [See More]
- Type: Refractory / Reactive; Titanium
- Length: 1.06
- Width / OD: 1.71
from Trinity Brand Industries
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]
- Type: Refractory / Reactive; Titanium
- Features: Coil Stock
- Thickness: 0.0100
from Ulbrich Stainless Steels & Special Metals, Inc.
Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]
- Type: Refractory / Reactive; Titanium; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: ASTM / ASME; UNS
- UNS Number: 50250
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Type: Refractory / Reactive; Titanium; Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Features: LightAlloy