EN Specialty Metal Shapes and Stock

2 Results
Thermoelectric Alloy -- A-Copper 11
from Isabellenhutte USA

A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]

  • Specifications: EN
  • Type: Copper; Alloy
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Specifications: AA / IADS; EN
  • Thickness: 0.0140 to 0.2490
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Width / OD: 4 to 62