Zinc / Zinc Alloy (UNS Z) Specialty Metal Shapes and Stock

4 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
Die Casting Alloy -- # 3
from Eastern Alloys, Inc.

No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,... [See More]

  • Type: Zinc; Alloy
  • Thickness: 1.5 to 18
  • Specifications: ASTM / ASME
  • Width / OD: 2 to 22.8
95/5 Zinc Aluminum Solder -- 8951
from Belmont Metals, Inc.

Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]

  • Type: Zinc
  • Applications: Die Casting, Plating, Metal Joining
Special High Grade Zinc -- 8000AZ
from Belmont Metals, Inc.

Jewelry Alloys. Featuring Art Caster ’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler ’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze. Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious... [See More]

  • Type: Zinc
  • Applications: Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying