Leaded / Free Machining Specialty Metal Shapes and Stock

2 Results
Leaded and Tin Brass Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears. Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors, Electrical Terminals. DESCRIPTION. Leaded Brasses: Used for their high... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work; Lead Additions
  • UNS Number: 42500
  • Type: Copper; Alloy
  • Specifications: UNS
C93700 High Leaded Tin Bronze "80-10-10" -- Shapes
from National Bronze & Metals Inc.

C93700 High Leaded Tin Bronze "SAE 64" ASTM B505, SAE 648. C93700 has excellent machining properties, medium strength and good corrosion resistance and will withstand mild acids as found in mine water. Bearings manufactured from C93700 have excellent wear resistance under conditions of high speed,... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Corrosion Resistant; Lead Additions; Wear Resistant
  • UNS Number: 93700
  • Type: Copper; Alloy
  • Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505, SAE 648