Battery / Fuel Cell Specialty Metal Shapes and Stock

2 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
Commercially Pure Nickel -- NICKEL 200
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil, Wire, ASTM B162. APPLICATIONS. Lead wires, battery components, transducers, sparking electrodes, and heat exchangers. DESCRIPTION. Alloy 200 is a wrought commercially pure Nickel with a maximum carbon level of 0.15%. This alloy provides highly ductile mechanical properties across... [See More]

  • Applications: Battery / Fuel Cell; HV / Electrical; Lead Wires, Battery Components, Transducers, Sparking Electrodes, and Heat Exchangers
  • UNS Number: 2200
  • Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: ASTM / ASME; UNS