CDA Specialty Metal Shapes and Stock
2 Results
70/30 Copper Nickel -- 47025
from Belmont Metals, Inc.
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Specifications: CDA
- Applications: Jewelry and Sculpture
- Type: Copper
C11000 Electrolytic Tough Pitch Copper -- Special Shapes and Profiles
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Tempers & Finishes: H04, M20, M30, O60, OS050, H55, H58, H80, OS025