Wear Parts / Tooling Specialty Metal Shapes and Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Heat Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Corrosion Resistant; Wear Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Knobs. Clock parts. Fittings. Screws. Gears. Compressor Rings. Structural applications. Electrodes. Welding and filler wire. 2000 SERIES ALUMINUM DESCRIPTION. 2000 series of alloys are a set of "hard alloys". The aluminum-copper alloys typically contain... [See More]
- Applications: Structural; Wear resistant parts or tooling; Knobs, Clock Parts, Fittings, Screws, Gears, Compressor Rings, Structural Applications, Electrodes, Welding and Filler Wire
- UNS Number: 92011 to 92219
- Type: Aluminum; Alloy
- Specifications: UNS
from National Bronze & Metals Inc.
C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]
- Applications: HV / Electrical; Wear resistant parts or tooling
- UNS Number: 17200
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV