Electrical / HV Parts Specialty Metal Shapes and Stock
from MP Metal Products
COMMON SHAPES are used in a variety of applications across different industries. Sometimes common tooling can be modified to meet unique requirements. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
CUSTOM SHAPES fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not stocked. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
HATS provide stable support, sometimes in structural applications. Hats offer flat surfaces for fastening and often include notches and other mounting holes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
HEAT TRANSFER PLATES offer an efficient method to distribute radiant heat from sources like PEX tubing. They are made in a variety of gauges, shapes and sizes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
PANELS offer wide coverage to an area with a thin metal surface. Applications include roofs, walls, side panels, shelters and the like. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from MP Metal Products
Zee SECTIONS or Z's provide multiple surfaces for mounting, support and fastening. They are often used as trims, edgings, frames and structural components. Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
- Features: Wrought
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. 6000 Series. Window and door parts, Architectural applications, Hardware, Furniture parts, Rings, Fuses, Electrical conductors, Screw machine parts. DESCRIPTION. 6000 Series. Alloys in this group have magnesium and silicon as the major alloying elements. [See More]
- Applications: BuildingConstruction; HV / Electrical; Wear resistant parts or tooling; Window And Door Parts, Architectural Applications, Hardware, Furniture Parts, Rings, Fuses, Electrical Conductors, Screw Machine Parts
- UNS Number: 96005 to 97075
- Type: Aluminum; Alloy
- Specifications: UNS
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127