Construction & Building / Architectural Specialty Metal Shapes and Stock

11 Results
Custom Roll Formed Common Shapes
from MP Metal Products

COMMON SHAPES are used in a variety of applications across different industries. Sometimes common tooling can be modified to meet unique requirements. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Lead Bricks
from MarsMetal

Our MarShield division manufactures straight, interlocking, and corner lead bricks, commonly used for radiation shielding or ballast weight. Bricks are available in a wide range of sizes, thicknesses and shapes to suit your application. [See More]

  • Applications: BuildingConstruction
  • Features: Continuous, Centrifugal or Other Casting Process
  • Type: LowMelting; Lead
Custom Roll Formed Construction Parts
from MP Metal Products

CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Custom Shapes
from MP Metal Products

CUSTOM SHAPES fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not stocked. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Hats
from MP Metal Products

HATS provide stable support, sometimes in structural applications. Hats offer flat surfaces for fastening and often include notches and other mounting holes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Heat Transfer Plates
from MP Metal Products

HEAT TRANSFER PLATES offer an efficient method to distribute radiant heat from sources like PEX tubing. They are made in a variety of gauges, shapes and sizes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Panels
from MP Metal Products

PANELS offer wide coverage to an area with a thin metal surface. Applications include roofs, walls, side panels, shelters and the like. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
Custom Roll Formed Zee Sections
from MP Metal Products

Zee SECTIONS or Z's provide multiple surfaces for mounting, support and fastening. They are often used as trims, edgings, frames and structural components. Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
  • Features: Wrought
AISI-1020 Round Steel Structural Tubing
from Kloeckner Metals Corporation

Standard Lengths 20'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Specifications: AISI
Aluminum-Magnesium Alloy -- 5000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION. Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the 5000... [See More]

  • Applications: BuildingConstruction; Marine; Wear resistant parts or tooling; Architectural Applications, Hardware, Signage, Marine Applications, Zippers, Screens, Shielding, Rivets, Nails, etc.
  • UNS Number: 95005 to 95154
  • Type: Aluminum; Alloy
  • Specifications: UNS
C11000 Electrolytic Tough Pitch Copper -- Special Shapes and Profiles
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127