Aerospace / Aircraft (AQ) Specialty Metal Shapes and Stock

11 Results
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
  • Specifications: AMS; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Superalloy; Wear Resistant
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Heat Resistant; Superalloy
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
Stainless Steel Alloy, Austenitic -- 310S
from Ulbrich Stainless Steels & Special Metals, Inc.

Shaped, Flat, Square, Round, Fine, Plated and Bare Wire ASTM A167, AMS 5523. 310S ALLOY DESCRIPTION. Alloy 310S is an austenitic chromium nickel stainless steel that posses good oxidation resistance and strength at high temperatures in continuous service up to 2000 ºF (provided reducing sulfur... [See More]

  • Applications: Aerospace or Aircraft Quality; Oil & Gas Wells; Resistance Alloy / Heating; Furnace Parts, Heat Exchangers, Paper Mill Equipment, Exhaust Parts In Gas Turbines and Aircraft, Jet Engine Parts, Oil Refinery Equipment
  • UNS Number: 31008
  • Type: Stainless; Alloy
  • Specifications: AMS; ASTM / ASME; UNS