Mining Specialty Metal Shapes and Stock
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Superalloy; Wear Resistant
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Corrosion Resistant; Wear Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil & Wire, ASTM A240, ASTM A666. APPLICATIONS. Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment. DESCRIPTION. Nitronic 30 ® is a nitrogen-strengthened austenitic stainless steel developed for applications... [See More]
- Applications: Mining; Coal Handling Equipment: Screens, Chute Liners, Buckets. Well Screens, Mixing Tanks, Hose Clamps, Mining Equipment
- UNS Number: 20400
- Type: Stainless; Alloy
- Specifications: ASTM / ASME; UNS
from Kloeckner Metals Corporation
Standard Lengths 20'. Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; Mining
- Specifications: AISI