Specialty / Other Specialty Metal Shapes and Stock

3 Results
Coated Electrode -- Alloy 112
from Universal Wire Works Inc.

Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type... [See More]

  • Specifications: AWS
  • Applications: Welding
  • Type: Nickel; Alloy
Copper Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576. APPLICATIONS. Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION. In... [See More]

  • Specifications: ASTM / ASME; UNS; QQ-C-576
  • UNS Number: 10400
  • Type: Copper; Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
C17200 Beryllium Copper -- Shapes
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-196, AMS4533, RWMA CLASS IV
  • UNS Number: 17200
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Tempers & Finishes: TB00 - Solution Treated or TF00 Precip. Hardened