Copper, Brass or Bronze Alloy (UNS C) Specialty Metal Shapes and Stock
from Isabellenhutte USA
A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]
- Type: Copper; Alloy
- Specifications: EN
from Dexmet® Corporation, a part of PPG’s engineered materials division
A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]
- Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
- Features: Coated / Painted (optional feature)
from Belmont Metals, Inc.
Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]
- Type: Copper
- Applications: Increasing fluidity, hardness, color, and ductility
from Universal Wire Works Inc.
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals... [See More]
- Type: Copper; Alloy
- Features: Corrosion Resistant
- Specifications: AISI
- Applications: Chemical or material processing
from Umicore Metal Deposition Solutions
Coating material. Silver-Copper. Purity. 99.99%. Form. Disc. Dimensions. Ø 21 x 5 mm, approx. 18 g. Quantity. 1 pc. Theoretical density at 20 °C in g/cm ³. ~ 10.5. Melting point in °C. ~ 950. 10 ⁻ ² mbar in °C. ~ 1020. 10 ⁻ ¹ mbar in °C. ~ 1150. [See More]
- Type: Copper; PreciousNoble; Silver
- Length: 0.1969
- Width / OD: 0.8268
from Ulbrich Stainless Steels & Special Metals, Inc.
UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]
- Type: Copper; Alloy
- Specifications: UNS
- UNS Number: 17200
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
- UNS Number: 11000
- Tempers & Finishes: H04, M20, M30, O60, OS050, H55, H58, H80, OS025
from Trinity Brand Industries
Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]
- Type: Stainless; Copper
- Features: Coil Stock
- Thickness: 0.0090
from Belmont Metals, Inc.
Jewelry Alloys. Featuring Art Caster ’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler ’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze. Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious... [See More]
- Type: Copper
- Applications: Non Precious Metal Fashion Jewelry and additions to Gold for Karat Gold alloying
from Trinity Brand Industries
260 Half Hard Brass Shim Coils [See More]
- Type: Copper
- Features: Coil Stock
- Thickness: 1.00E-3
from Belmont Metals, Inc.
Lithium Copper. Featuring 2% Lithium Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Belmont 2% Lithium Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based... [See More]
- Type: Copper
- Applications: Eliminating gas holes, porosity and metal oxides while providing the added benefit of increased fluidity
from Trinity Brand Industries
Brass - 260 Half Hard. 10 ft Coils. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured. [See More]
- Type: Copper
- Features: Coil Stock
- Thickness: 1.00E-3
from Belmont Metals, Inc.
Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]
- Type: Copper
- Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,
from Belmont Metals, Inc.
Copper Alloys. Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys. Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal... [See More]
- Type: Copper
- Applications: Jewelry and Sculpture
- Specifications: CDA
from Belmont Metals, Inc.
Boron Copper. Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms. Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is... [See More]
- Type: Copper
from Belmont Metals, Inc.
Everdur Silicon Bronze. Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications. With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon... [See More]
- Type: Copper
- Applications: Art and Jewelry Casting, Pumps, Valves, Industrial Casting
- Features: Corrosion Resistant
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper
- Features: LightAlloy
from Belmont Metals, Inc.
Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]
- Type: Copper