Coiled Stock Specialty Metal Shapes and Stock
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Features: Coil Stock; Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Alternative / Renewable Energy; Chemical or material processing; Pressure Vessel (PVQ)
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Features: Coil Stock; Wrought; Austenitic; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Coil Stock; Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
- UNS Number: 30035
- Type: Cobalt; Refractory / Reactive
- Specifications: AMS; ASTM / ASME; UNS
from Plansee SE
MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]
- Features: Coil Stock
- Type: Molybdenum; Refractory / Reactive
from Trinity Brand Industries
Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]
- Features: Coil Stock
- Thickness: 0.0100
- Type: Refractory / Reactive; Titanium
from Trinity Brand Industries
17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600 ºF (316 ºC). The corrosion... [See More]
- Features: Coil Stock
- Thickness: 0.0100
- Type: Stainless
from Trinity Brand Industries
Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]
- Features: Coil Stock
- Thickness: 1.00E-3
- Type: Stainless
from Trinity Brand Industries
316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated temperatures. These alloys also provide excellent... [See More]
- Features: Coil Stock
- Thickness: 0.0100
- Type: Stainless
from Trinity Brand Industries
260 Half Hard Brass Shim Coils [See More]
- Features: Coil Stock
- Thickness: 1.00E-3
- Type: Copper
from Trinity Brand Industries
Brass - 260 Half Hard. 10 ft Coils. Decimal - 0.001 Thru 0.032. Brass feeler and thickness gages are made of alloy 260, half hard temper brass. They are used in non-magnetic applications or where the gage must be softer that the components being measured. [See More]
- Features: Coil Stock
- Thickness: 1.00E-3
- Type: Copper