Alloy Specialty Metal Shapes and Stock

19 Results
Thermoelectric Alloy -- A-Copper 11
from Isabellenhutte USA

A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]

  • Type: Copper; Alloy
  • Specifications: EN
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Type: Stainless; Alloy
  • Features: Wrought; Corrosion Resistant; Superalloy
  • Specifications: ASTM / ASME; UNS
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.

HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Corrosion Resistant; Superalloy
  • Specifications: ASTM / ASME; UNS
  • Applications: Alternative / Renewable Energy; Chemical or material processing
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
HPA Cobalt 6B - Bar
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Superalloy; Wear Resistant
  • Specifications: AMS; UNS
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
Inconel® 600 - Bar
from High Performance Alloys, Inc.

Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Heat Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
Monel® 400 - Bar
from High Performance Alloys, Inc.

Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
Monel® K500 - Bar
from High Performance Alloys, Inc.

MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
  • Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Type: Stainless; Alloy
  • Features: Wrought; Corrosion Resistant; Wear Resistant
  • Specifications: ASTM / ASME; UNS
  • Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Stainless; Alloy
  • Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
Coated Sheet Coil -- 3003 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Type: Aluminum; Alloy
  • Thickness: 0.0120 to 0.2490
  • Specifications: AA / IADS; EN
  • Width / OD: 4 to 72
Aluminum-Copper Alloy -- 2000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Knobs. Clock parts. Fittings. Screws. Gears. Compressor Rings. Structural applications. Electrodes. Welding and filler wire. 2000 SERIES ALUMINUM DESCRIPTION. 2000 series of alloys are a set of "hard alloys". The aluminum-copper alloys typically contain... [See More]

  • Type: Aluminum; Alloy
  • Specifications: UNS
  • UNS Number: 92011 to 92219
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Die / Cold Work
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Features: LightAlloy
Coated Electrode -- Alloy 112
from Universal Wire Works Inc.

Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and carbon steels; Incoloy type... [See More]

  • Type: Nickel; Alloy
  • Applications: Welding
  • Specifications: AWS