Heat Resistant / Hot Work Specialty Metal Shapes and Stock

9 Results
Hastelloy® X (HX) / Hast X - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]

  • Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
Haynes 25® / L605 - Bar
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
Inconel® 625 - Bar
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
Inconel® 718 - Bar
from High Performance Alloys, Inc.

Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]

  • Features: Wrought; Heat Resistant; Superalloy
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless; Alloy
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
Coated Sheet Coil -- 6061-0 Temper
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; Heat Resistant; LightAlloy
  • Specifications: AA / IADS; EN
  • Type: Aluminum; Alloy
  • Thickness: 0.0160 to 0.2490
Nickel-Chromium Alloy -- INCONEL® 601
from Ulbrich Stainless Steels & Special Metals, Inc.

Inconel 601 (Nickel 601) Strip, Coil, Foil & Wire, AMS 5715, AMS 5870, ASTM B166, ASTM B167, ASTM B168. APPLICATIONS. Furnace components such as baskets, muffles, retorts, petrochemical processing equipment, gas turbine components. DESCRIPTION. lnconel ® 601 (alloy 601) is a nickel-chromium... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Heat Resistant
  • UNS Number: 6601
  • Type: Nickel; Alloy
  • Specifications: AMS; ASTM / ASME; UNS
C11000 Electrolytic Tough Pitch Copper -- Special Shapes and Profiles
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Heat Resistant
  • UNS Number: 11000
  • Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
Hard Surfacing Alloy -- Universal Cobalt Alloy No.12
from Universal Wire Works Inc.

Universal No.12 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion and corrosion resistance with moderate impact. The deposited hardness range of Rc 48-52 remains intact under operating temperatures of 1500 F. The excellent resistance to hot and cold abrasion,... [See More]

  • Features: Corrosion Resistant; Die / Cold Work; Heat Resistant
  • Applications: Abrasion Resistant; Rocker Arms, Trimming Dies, Mixers
  • Type: Cobalt; Refractory / Reactive; Alloy