Pure / Very Low Alloy Specialty Metal Shapes and Stock
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Corrosion Resistant
- Specifications: ASTM / ASME; UNS
- Applications: Chemical or material processing
from Materion Corporation
When compared to other commercially-available materials, Truextent ©SSX ™ pure beryllium domes undoubtedly yield the finest sounding compression drivers, and with the mechanical power handling capability of titanium or aluminum. Truextent © beryllium domes are also found in the... [See More]
- Type: Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors; Acoustics
- Features: LightAlloy
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
- Specifications: AA / IADS; EN
- Width / OD: 4 to 62
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS
- UNS Number: 91050 to 91350
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work