Alternative / Renewable Energy Specialty Metal Shapes and Stock
2 Results
Hastelloy® C-22 - Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Applications: Alternative / Renewable Energy; Chemical or material processing
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Corrosion Resistant; Superalloy
Copper Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576. APPLICATIONS. Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION. In... [See More]
- Applications: Alternative / Renewable Energy; BuildingConstruction; Electronics or semiconductors; HV / Electrical; Electrical/Electronic And Solar Applications. Downspouts, Gutters, Roofing, Gaskets, Heat Sinks, Busbars, Nails, Printing Rolls, Rivets, Etc. Parts.
- UNS Number: 10400
- Type: Copper; Alloy
- Specifications: ASTM / ASME; UNS; QQ-C-576