Light Alloy Specialty Metal Shapes and Stock

5 Results
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
  • Specifications: AA / IADS; EN
  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; LightAlloy
  • UNS Number: 58210
  • Type: Refractory / Reactive; Titanium; Alloy
  • Specifications: ASTM / ASME; UNS
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Features: LightAlloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Type: Aluminum; Alloy
281 Degree F Low Melting Alloy -- 2581A
from Belmont Metals, Inc.

White Metals. Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications. White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any of several lead-based or... [See More]

  • Features: LightAlloy
  • Applications: Jewelry Alloys, Pewter, Babbitt Alloys, Fusible Alloys, Tin-Lead Solders, Casting Alloys, Aluminum Joining
  • Type: LowMelting; Tin
Sculpture Alloys -- Beryllium Copper
from Belmont Metals, Inc.

Sculpture Alloys. Featuring Everdur Silicon Bronze, Art Caster ’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers ’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for casting of sculpture, jewelry, and... [See More]

  • Features: LightAlloy
  • Type: Copper