Aluminum / Aluminum Alloy  (UNS A) Specialty Metal Shapes and Stock

7 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Aluminum; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Features: LightAlloy
Al 99.98% Ø6x13mm 1kg - 0481946 -- 0481946
from Umicore Metal Deposition Solutions

Coating material. Aluminium. Purity. 99.98%. Form. Rod. Dimensions. Ø 6 x 13 mm. Quantity. 1 kg. Theoretical density at 20 °C in g/cm ³. 2.7. Melting point in °C. 660. 10 ⁻ ² mbar in °C. 1210. 10 ⁻ ¹ mbar in °C. 1360. Boiling point in °C. [See More]

  • Type: Aluminum
  • Length: 0.5118
  • Width / OD: 0.2362
10% Ferro Aluminum -- 19013A
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Type: Aluminum
  • Applications: Abrasion Resistant
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Thickness: 0.0140 to 0.2490
  • Specifications: AA / IADS; EN
  • Width / OD: 4 to 62
Aluminum Alloy -- 1000 Series
from Ulbrich Stainless Steels & Special Metals, Inc.

Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]

  • Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
  • Specifications: UNS
  • UNS Number: 91050 to 91350
  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
Commercial Grade 15% Zinc Brite Alloy -- 8853
from Belmont Metals, Inc.

Zinc Alloys. Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing brightener... [See More]

  • Type: Aluminum; Zinc
  • Applications: Die Casting, Plating, Metal Joining