Wrought Specialty Metal Shapes and Stock
from MP Metal Products
COMMON SHAPES are used in a variety of applications across different industries. Sometimes common tooling can be modified to meet unique requirements. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Chemical or material processing; Marine; Oil & Gas Wells
from MP Metal Products
CONSTRUCTION PARTS are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Alternative / Renewable Energy; Chemical or material processing
from MP Metal Products
CUSTOM SHAPES fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not stocked. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Features: Wrought; Corrosion Resistant; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Oil & Gas Wells; Resistance Alloy / Heating
from MP Metal Products
HATS provide stable support, sometimes in structural applications. Hats offer flat surfaces for fastening and often include notches and other mounting holes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Chemical or material processing; Marine
from MP Metal Products
HEAT TRANSFER PLATES offer an efficient method to distribute radiant heat from sources like PEX tubing. They are made in a variety of gauges, shapes and sizes. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Features: Wrought; Superalloy; Wear Resistant
- Specifications: AMS; UNS
- Type: Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
from MP Metal Products
PANELS offer wide coverage to an area with a thin metal surface. Applications include roofs, walls, side panels, shelters and the like. MP Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from MP Metal Products
Zee SECTIONS or Z's provide multiple surfaces for mounting, support and fastening. They are often used as trims, edgings, frames and structural components. Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since... [See More]
- Features: Wrought
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Chemical or material processing; Marine; Oil & Gas Wells; Resistance Alloy / Heating
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Features: Wrought; Heat Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Resistance Alloy / Heating; Wear resistant parts or tooling
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Features: Wrought; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Features: Wrought; Corrosion Resistant
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Pure, Unalloyed or Very Low Alloy Additions; Miscellaneous Nonferrous Metal or Alloy
- Applications: Chemical or material processing
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Features: Wrought; Corrosion Resistant; Wear Resistant
- Specifications: ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Features: Extruded (optional feature); Wrought; Cold Finished, Rolled or Cold Drawn (optional feature); Corrosion Resistant; Heat Resistant
- UNS Number: 11000
- Type: Copper; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; Corrosion Resistant; LightAlloy
- Specifications: AA / IADS; EN
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Thickness: 0.0140 to 0.2490
from Ulbrich Stainless Steels & Special Metals, Inc.
Flat, Shaped and Round Wire. APPLICATIONS. Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip. DESCRIPTION. 1000 Series has minimum of 99% aluminum with no major alloying additions. These... [See More]
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work
- UNS Number: 91050 to 91350
- Type: Aluminum; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: UNS