Pressure Vessel (PVQ) Specialty Metal Shapes and Stock
from High Performance Alloys, Inc.
HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]
- Applications: Alternative / Renewable Energy; Chemical or material processing; Pressure Vessel (PVQ)
- Specifications: ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Nuclear; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Sanitation, Metallurgical, Plastics, Pollution Control Industries
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Applications: Chemical or material processing; Marine; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- Type: Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
- Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Marine; Nuclear; Oil & Gas Wells; Pressure Vessel (PVQ); Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Specifications: AMS; ASTM / ASME; UNS
- Type: Stainless; Alloy
- Features: Wrought; Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
from Ulbrich Stainless Steels & Special Metals, Inc.
Strip, Coil, Foil, Wire, ASTM A240. APPLICATIONS. Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels. DESCRIPTION. Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless steel. It has similar corrosion... [See More]
- Applications: Chemical or material processing; Pressure Vessel (PVQ); Pulp and Paper Industry, Caustic Solutions, Organic Acids, Food Industry, Pressure Vessels
- UNS Number: 32304
- Type: Stainless; Alloy
- Specifications: ASTM / ASME; UNS
from National Bronze & Metals Inc.
C70600 Copper Nickel "90/10" ASTM B151, MIL C15726F. C70600 & C71500, Copper nickel offers excellent corrosion resistance, especially in marine salt water environments. The main, wrought copper-nickel alloys chosen for sea water service contain 10 or 30 percent nickel. They also have important... [See More]
- Applications: Automotive or Vehicular; Marine; Pressure Vessel (PVQ); Wear resistant parts or tooling
- UNS Number: 70600
- Type: Copper; Alloy
- Specifications: ASTM / ASME; CDA; MIL-SPEC / QQS; UNS; ASTM B-151, MIL C15726F