UL 497B Rating Surge Protective Devices (SPDs)

32 Results
LAN GigE 1000Base-T PoE Plus Protector -- LAN-CAT5e-P+
from Sankosha U.S.A., Inc.

Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]

  • Standards: UL 497B Rating; IEC; IEEE; RoHS
  • Mounting: DIN Rail; Surface Mount
  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Surge protection plug - PT 2X1- 5DC-ST - 2856061
from PHOENIX CONTACT USA

Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 5 V DC [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Operating Temp: 104 to 185
  • Mounting: Device Mount
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B -- ALPU-L130
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; CE Marking; IEC; UL; RoHS
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
"Touch Friendly" Terminal Data Transmission Line Series -- DMxxxCy-B
from Surge Suppression Incorporated

"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]

  • Standards: UL 497B Rating; UL; ISO 9001:2008
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC 60950-1, UL 497B -- DPR-B120
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) DPR-B120 from Transtector is an indoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet PoE protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; CE Marking; IEC; UL; RoHS
  • Mounting: Wall/Panel; DIN Rail; Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Coax Type Protection Series -- CXBNCxxE1-B
from Surge Suppression Incorporated

Coax Type Protection Series - UL497B Listed [See More]

  • Standards: UL 497B Rating; UL; ISO 9001:2008
  • Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE++ Shielded RJ45 SASD HEMP Tested -- HT-NO-ALPU-GBEP
from Transtector Systems, Inc.

EMP protector (also known as HEMP/NEMP protector) HT-NO-ALPU-GBEP from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Compact DIN Rail Mountable Series -- CL2PxxxA2DIN-B
from Surge Suppression Incorporated

Compact DIN Rail mountable [See More]

  • Standards: UL 497B Rating; UL; ISO 9001:2008
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals; Detachable Terminal Strip
Data Surge Protector SPD ALPU Outdoor Gigabit Ethernet/PoE++ Shielded RJ45 SASD, GDT CE Compliant, EN/IEC 60950-1, UL 497B -- ALPU-F140
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) ALPU-F140 from Transtector is an outdoor style SPD that utilizes state of the art SASD/GDT technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This... [See More]

  • Standards: UL 497B Rating; CE Marking; IEC; UL; RoHS
  • Mounting: Wall/Panel; Pole
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Conduit Style 4-20mA Current Loop Protection Series -- CLWxxA3PR-B
from Surge Suppression Incorporated

Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed [See More]

  • Standards: UL 497B Rating; UL; ISO 9001:2008
  • Mounting: Device Mount; In-line or Integrally Attached; 3/4to1/2" Conduit, Wires In/Out Opp Ends
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Wired
Data Surge Protector SPD CPX Indoor 10/100 Base-T Ethernet RJ45 GDT, TBU, UL 497B -- 1000-1268-NF
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1000-1268-NF from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Protection Module Bay
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Security System Protection Series -- SC1B4D2P-B
from Surge Suppression Incorporated

Security System Protection Products - UL497B Listed [See More]

  • Standards: UL 497B Rating; UL; ISO 9001:2005
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
Data Surge Protector SPD CPX Indoor 16 Port 10/100 Base-T Ethernet RJ45 GDT, TBU, UL 497B -- 1101-984
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-984 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 16 Port Gigabit Ethernet RJ45 GDT, TBU, UL 497B -- 1101-985
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-985 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 16 Port T1/E1 RJ45 GDT, TBU, UL 497B -- 1101-986
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-986 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in T1/E1 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 8 Port 10/100 Base-T Ethernet RJ45 GDT, TBU, UL 497A -- 1101-987
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-987 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 8 Port 10/100 Base-T Ethernet RJ45 GDT, TBU, UL 497B -- 1101-977
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-977 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 8 Port Gigabit Ethernet RJ45 GDT, TBU, UL 497B -- 1101-988
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-988 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor 8 Port T1/E1 RJ45 GDT, TBU, UL 497B -- 1101-989
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-989 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in T1/E1 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor Gigabit Ethernet RJ45 GDT, TBU, UL 497B -- 1000-1270-NF
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1000-1270-NF from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Protection Module Bay
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD CPX Indoor Gigabit Ethernet/PoE+ Shielded RJ45 SASD, MOV, GDT CE Compliant, UL 497B -- 1000-1117
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1000-1117 from Transtector is an indoor style SPD that utilizes state of the art SASD/MOV/GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]

  • Standards: UL 497B Rating; CE Marking; UL; RoHS; Hazardous Locations
  • Mounting: Protection Module Bay
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD DPR Indoor Gigabit Ethernet PoE Shielded RJ45 SASD, GDT CE Compliant, EN/IEC 60950-1, UL 497B -- DPR-F140
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) DPR-F140 from Transtector is an indoor style SPD that utilizes state of the art SASD/GDT technology to protect critical equipment in Gigabit Ethernet PoE protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; CE Marking; IEC; UL; RoHS
  • Mounting: Wall/Panel; DIN Rail; Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD DPR Indoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT CE Compliant, EN/IEC60950-1, UL 497B -- DPR-L130
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) DPR-L130 from Transtector is an indoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; CE Marking; IEC; UL; RoHS
  • Mounting: Wall/Panel; DIN Rail; Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD RMP Indoor 16 Port CCTV BNC SASD -- 1101-704
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-704 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector provides... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
Data Surge Protector SPD TSJ Indoor 10/100 Base-T Ethernet Shielded RJ45 GDT, TBU, UL 497B -- 1101-1001
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-1001 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD TSJ Indoor Gigabit Ethernet Shielded RJ45 GDT, TBU, UL 497B -- 1101-990
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-990 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD TSJ Indoor Gigabit Ethernet/PoE+ Shielded RJ45 GDT, UL 497B -- 1101-994
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-994 from Transtector is an indoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Surge Protector SPD TSP Indoor CATV Repeaters/Amplifiers Wired Leads SASD -- 1101-096
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-096 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CATV Repeaters/Amplifiers protocol data networks while remaining transparent to data throughput. This surge... [See More]

  • Standards: UL 497B Rating; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Wired Leads
DC Surge Protector SPD 3DC48-20 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1014
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1014 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Standards: UL 497B Rating
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals
DC Surge Protector SPD 3DC48-32 Indoor Brick 48 Vdc, 3x Ckt Full-Mode, 30 kA MOV UL 497B -- 1101-1130
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1130 from Transtector is a UL 497B brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Standards: UL 497B Rating; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals
DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 48 Vdc, Full-Mode, 5 kA SASD EN/IEC 60950-1, Class I/Div II, ATEX, IECEx Fused -- 1101-1110
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1110 from Transtector is a UL 497B, Class I/Div II, ATEX Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]

  • Standards: UL 497B Rating; ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
DC Surge Protector SPD DRDC Indoor DIN-Rail 12 Vdc, Full-Mode SASD UL 497B, Class I/Div II, ATEX -- 1101-679
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-679 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This surge protector provides... [See More]

  • Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -40 to 149