Audible Alarm Surge Protective Devices (SPDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; Surge Counter
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
PowerVantage (PV Plus) is a per mode modular surge suppression unit with all modes of protection listed to UL 1449 4th Edition and designed with robust surge capacity for long life. PV Plus is engineered for easy installation and serviceability to eliminate downtime and protect your critical... [See More]
- Features: Integral Audible Alarm; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Operating Temp: -40 to 149
- Surge Current: 100000 to 300000
- Standards: IEEE; UL; NEC Article 100/285
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
The SP Plus provides all mode system protection and integrity for critical applications. A compact design listed to UL 1449 4th Edition with robust surge capacity for long life and easy installation makes this unit ideal for all your surge protection requirements. [See More]
- Features: Integral Audible Alarm; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 50000 to 100000
- TVSS Signal Protection: Single Phase
- Operating Temp: -40 to 185
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from CITEL SURGE PROTECTION
Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]
- Features: Integral Audible Alarm; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Hard-wire
from Legrand
277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Mounting: In-line or Integrally Attached
- TVSS Signal Protection: Single Phase; Three Phase
- Nominal Discharge Current: 20 kA
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Features: Integral Audible Alarm; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals