Type 2 Surge Protective Devices (SPDs)

33 Results
Wiremold® Hard Wired Surge Protection - PA/PB Series
from Legrand

Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]

  • Type Designation: Type 2
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 5 kA
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Hard-wire
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Type Designation: Type 2; Type 4
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
AC SPD IEC 1P-4P BUA-40
from Zhejiang Benyi Electrical Co., Ltd

Type 2 AC surge protection device up to 385V. Type 2 AC SPD protects the AC equipments and circuits from surges damage or overvoltage. Improve the PV system safety for a longer PV system life. According to EN 61643 standard. ,. Highlights : RoHS material. 385V Type 2 AC SPD. According to EN... [See More]

  • Type Designation: Type 2
  • Nominal Discharge Current: 20 kA
  • Mounting: DIN Rail
  • Standards: CE Marking; RoHS
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Type Designation: Type 2
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
DC SPD 1000VDC THREE-POLE, DIN-RAIL, UL1449 TYPE 2 -- I2R-T2DC-1000Y-LC
from L-com, Inc.

DC surge protector (also known as SPD or lightning protector) I2R-T2DC-1000Y-LC from L-Com is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 1000 Vdc electrical service. This surge protector provides effective protection against... [See More]

  • Type Designation: Type 2
Service Entrance Type 2 Surge Protective Device, M50F Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant (use M50 Type 1 SPD Series). - UL1283 Listed Filter. - Hybrid TOV... [See More]

  • Type Designation: Type 2
  • Mounting: In-line or Integrally Attached
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
DC SPD IEC Type 1+2 1000V BUD-S1000
from Zhejiang Benyi Electrical Co., Ltd

Lightning/ Surge Protector type 1 + type 2 at 1000VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1000V T1+2 DC SPD BUD-S1000 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]

  • Type Designation: Type 1; Type 2
  • Features: Simple visual indicators (e.g. LEDs)
  • Standards: CE Marking; RoHS; TUV
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Type Designation: Type 2
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Type Designation: Type 1; Type 2; Type 3
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
DC SPD IEC Type 1+2 1500V BUD-S1500
from Zhejiang Benyi Electrical Co., Ltd

Lightning/ Surge Protector type 1 + type 2 at 1500VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1500V T1+2 DC SPD BUD-S1500 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]

  • Type Designation: Type 1; Type 2
  • Features: Simple visual indicators (e.g. LEDs)
  • Standards: CE Marking; RoHS; TUV
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Type Designation: Type 2
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #12 AWG Cable Connection
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Type Designation: Type 1; Type 2
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
DC SPD IEC Type2 up to 1500V BUD-1500
from Zhejiang Benyi Electrical Co., Ltd

According to PV standard IEC 61643. The 1500V DC SPD BUD-1500 complies with standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests methods for SPDs for photovoltaic applications. ,. Highlights : Type 2 DC SPD for 1500V solar photovoltaic application. According to... [See More]

  • Type Designation: Type 2
  • Nominal Discharge Current: 20 kA
  • Mounting: DIN Rail
  • Standards: CE Marking; RoHS; TUV
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 1+2 PV Surge Protector -- DS60VGPV
from CITEL SURGE PROTECTION

DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid Metal... [See More]

  • Type Designation: Type 1; Type 2
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Type Designation: Type 2
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Type Designation: Type 2
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Type Designation: Type 2
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 N/PE Surge Protector -- DS40G
from CITEL SURGE PROTECTION

CITEL model DS40G is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The module is used only in the Neutral (N) to Ground (PE) mode and must be used in combination with 1 or more model DS40 Series. UL1449 3rd Edition [See More]

  • Type Designation: Type 2
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 PV Surge Protector -- DS50PVS
from CITEL SURGE PROTECTION

DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must be installed in parallel on the DC networks to be protected and provide common and differential modes... [See More]

  • Type Designation: Type 2
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 PV Surge Protector -- DS50PVS/G
from CITEL SURGE PROTECTION

DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. The DS50PVS/G is available for the main operating voltages in... [See More]

  • Type Designation: Type 2
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Type Designation: Type 2
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 PV Surge Protector -- DS50VGPVS
from CITEL SURGE PROTECTION

DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid... [See More]

  • Type Designation: Type 2
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA