CE Marking Surge Protective Devices (SPDs)

67 Results
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Standards: CE Marking; UL
  • Mounting: In-line or Integrally Attached
  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
400 Series OEM Surge Protection -- Model 415
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
AC SPD IEC 1P-4P BUA-40
from Zhejiang Benyi Electrical Co., Ltd

Type 2 AC surge protection device up to 385V. Type 2 AC SPD protects the AC equipments and circuits from surges damage or overvoltage. Improve the PV system safety for a longer PV system life. According to EN 61643 standard. ,. Highlights : RoHS material. 385V Type 2 AC SPD. According to EN... [See More]

  • Standards: CE Marking; RoHS
  • Nominal Discharge Current: 20 kA
  • Mounting: DIN Rail
  • Type Designation: Type 2
Ac Surge Protection, Type 1 and Type 2 Industrial Applications -- I2R 75K Series
from Transtector Systems, Inc.

The I2R 75K series of modular DIN Rail AC Surge Protection Devices (SPD) are ideal for industrial communications, public safety, security as well as automation and control applications where UL Type 1 and Type 2 requirements are needed. The I2R 75K series offers configurations for all standard... [See More]

  • Standards: CE Marking; UL; RoHS; MIL-STD 810E Vibration
  • Surge Current: 75000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
Pass & Seymour® Panel TVSS Unit -- 1224SM
from Legrand

120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protectors for LED Lighting System, MLPC Series -- MLPC-V
from CITEL SURGE PROTECTION

The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]

  • Standards: CE Marking; IEC; UL; NF EN 61643-11 France
  • Mounting: Plate
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
DC SPD IEC Type 1+2 1000V BUD-S1000
from Zhejiang Benyi Electrical Co., Ltd

Lightning/ Surge Protector type 1 + type 2 at 1000VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1000V T1+2 DC SPD BUD-S1000 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]

  • Standards: CE Marking; RoHS; TUV
  • Type Designation: Type 1; Type 2
  • Features: Simple visual indicators (e.g. LEDs)
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-7
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]

  • Standards: CE Marking; IEC; RoHS
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
Pass & Seymour® Panel TVSS Unit -- 2748TWH
from Legrand

277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
D60301R Series -- D60301-001R
from ASCO Power Technologies

Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]

  • Standards: CE Marking; IEC; UL; UL497B
  • Mounting: DIN Rail
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: Screw Down Terminals
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
DC SPD IEC Type 1+2 1500V BUD-S1500
from Zhejiang Benyi Electrical Co., Ltd

Lightning/ Surge Protector type 1 + type 2 at 1500VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1500V T1+2 DC SPD BUD-S1500 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]

  • Standards: CE Marking; RoHS; TUV
  • Type Designation: Type 1; Type 2
  • Features: Simple visual indicators (e.g. LEDs)
AC Surge Protector SPD I2R DIN-Rail 480 Vac 3-Phase Delta MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-26
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]

  • Standards: CE Marking; IEC; IEEE; RoHS
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
Pass & Seymour® Panel TVSS Unit -- 2748TWM
from Legrand

277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #12 AWG Cable Connection
DC SPD IEC Type2 up to 1500V BUD-1500
from Zhejiang Benyi Electrical Co., Ltd

According to PV standard IEC 61643. The 1500V DC SPD BUD-1500 complies with standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests methods for SPDs for photovoltaic applications. ,. Highlights : Type 2 DC SPD for 1500V solar photovoltaic application. According to... [See More]

  • Standards: CE Marking; RoHS; TUV
  • Nominal Discharge Current: 20 kA
  • Mounting: DIN Rail
  • Features: Simple visual indicators (e.g. LEDs)
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-4PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 50000
TE/C -- TE/1C
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Wire Leads
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-3P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 50000
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac 3-Phase Wye MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-4P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 50000
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac 3-Phase Wye + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-4PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 100000
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac 3-Phase Wye MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-3P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 100000
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac 3-Phase Wye MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-4P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 100000
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 100000
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 100000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac 3-Phase Wye + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac 3-Phase Wye MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4P120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4P120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P120
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac 3-Phase Wye + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac 3-Phase Wye MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac 3-Phase Wye + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Three Phase
  • Surge Current: 40000
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac 3-Phase Wye MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-4P277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-4P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • Standards: CE Marking; IEC; RoHS; REACH
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000