NEMA Enclosure Surge Protective Devices (SPDs)
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from Transtector Systems, Inc.
The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]
- Features: NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Surge Current: 50000 to 100000
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Features: NEMA Enclosure; Resettable Circuit Breaker
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
- TVSS Signal Protection: Dataline & DC Signal
- Connection: RJ21X
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Surge Counter (optional feature); Simple visual indicators (e.g. LEDs) (optional feature)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Wire Leads
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; Surge Counter
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Features: Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Wire Leads
from CITEL SURGE PROTECTION
The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; On-board Thermal Fusing
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Features: Integral Audible Alarm (optional feature); Integral Grounding Wire; Hospital Grade (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Mounting: In-line or Integrally Attached
- TVSS Signal Protection: Single Phase; Three Phase
- Nominal Discharge Current: 20 kA
from Legrand
Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]
- Features: Integral Grounding Wire; NEMA Enclosure; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Nominal Discharge Current: 5 kA
from Surge Suppression Incorporated
Individual Circuit Split and Three Phase Protection Series [See More]
- Features: Integral Audible Alarm (optional feature); Continuously Live Electrical Outputs Available; Integral Grounding Wire; Hospital Grade (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals (optional feature); Wired
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #12 AWG Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Medium Voltage Panel Protection Series [See More]
- Features: Integral Grounding Wire; Integral Disconnect (optional feature); NEMA Enclosure; On-board Thermal Fusing
- Mounting: Device Mount
- TVSS Signal Protection: Three Phase
- Mode of Protection: All Mode; 6-Mode
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Residential Grade Panel Protection Series [See More]
- Features: Integral Grounding Wire; NEMA Enclosure; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Mode of Protection: All Mode; 6-Mode
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 160000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-808-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-808-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 1500
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-808-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 176
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-4 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Operating Temp: -22 to 149
- Surge Current: 30000
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-5 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Operating Temp: -22 to 149
- Surge Current: 30000
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-6 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Operating Temp: -22 to 149
- Surge Current: 30000
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 30000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-439-42 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 10000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-460 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Surge Current: 30000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-440-44 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 30000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Surge Current: 30000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-446-43 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 30000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-1203Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector... [See More]
- Features: NEMA Enclosure; Simple visual indicators (e.g. LEDs)
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-1026 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection... [See More]
- Features: NEMA Enclosure
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-1025 from Transtector is a NEMA 3R Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection... [See More]
- Features: NEMA Enclosure
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals