Type 4 Surge Protective Devices (SPDs)
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Type Designation: Type 4
- Mounting: Plate
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Individual Circuit Protection (Euro Style DIN Mounted) Series [See More]
- Type Designation: Type 4
- Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal (optional feature); Single Phase
- Connection: Screw Down Terminals (optional feature)
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Type Designation: Type 2; Type 4
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from MCG SURGE PROTECTION
Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]
- Type Designation: Type 4
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Individual Circuit Split and Three Phase Protection Series [See More]
- Type Designation: Type 4
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals (optional feature); Wired
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Type Designation: Type 4
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Type Designation: Type 4
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals