Single Phase Surge Protective Devices (SPDs)

69 Results
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • Nominal Discharge Current: 3 kA; 10 kA
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Surge Current: 50000 to 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
400 Series OEM Surge Protection -- 407-TS, 120V, 7.5A, 50/60/400Hz, W/TOUCHSAFE TERMINALS
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
LAN GigE 1000Base-T PoE Plus Protector -- LAN-CAT5e-P+
from Sankosha U.S.A., Inc.

Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]

  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
  • Mounting: DIN Rail; Surface Mount
  • Operating Temp: -31 to 140
Surge Arrester Devices for Sites Frequently Struck by Lightning -- SURGYS G70
from SOCOMEC

The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of heightened risk of... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals; Plug-in
  • Mounting: DIN Rail
  • Surge Current: 70000
Transient/Surge Absorber -- Model 1P-120
from Time Mark Corporation

Transient/Surge Absorbers (TSAs) provide system designers with a cost effective method of protecting sensitive electrical and electronic equipment from damage caused by switching transients, coil and motor backlash, and near miss lightning strikes. There are 3 models available: single-phase (1P),... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Standard 8-Pin Socket
  • Mounting: Plug-in
  • Maximum AC Power: 25000
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
  • Mounting: Device Mount
  • Mode of Protection: All Mode; 6-Mode
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • Nominal Discharge Current: 20 kA
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • Nominal Discharge Current: 10 kA; 20 kA
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 15 A SASD 8 kA, UL 94-V0 -- 1101-608
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 8000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
OEM Surge Protection Devices -- MFP125-120T, 120/240V, 1PH, 3W&G
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount
Surge Arrester Devices for Terminal Receivers and Sensitive Loads -- SURGYS E10
from SOCOMEC

SURGYS E10 surge arrester is designed to ensure protection of installations connected to single-phase, three-phase or DC networks against industrial operation overvoltages. They act against transient overvoltages owing to lightning. Advantages Monobloc base with plug-in modules. The SURGYS is... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals; Plug-in
  • Mounting: DIN Rail
  • Surge Current: 10000
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
  • Mounting: Device Mount
  • Mode of Protection: All Mode; 6-Mode
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Nominal Discharge Current: 20 kA
  • Mounting: In-line or Integrally Attached
  • Operating Temp: -40 to 185
TE/120VAC-15A1
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Surge Current: 10000
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 20 A SASD 8 kA, UL 94-V0 -- 1101-578
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 8000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -22 to 149
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
  • Mounting: Device Mount
  • Mode of Protection: All Mode; 6-Mode
Surge Protectors for LED Lighting System, MLPC Series -- MLPC-V
from CITEL SURGE PROTECTION

The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Plate
  • Nominal Discharge Current: 5 kA
TE/HP Series -- TE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Surge Current: 120000 to 160000
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 5 kA
Individual Circuit Protection Euro Style Series -- S-CDINxxx-20
from Surge Suppression Incorporated

Individual Circuit Protection (Euro Style DIN Mounted) Series [See More]

  • TVSS Signal Protection: Dataline & DC Signal (optional feature); Single Phase
  • Connection: Screw Down Terminals (optional feature)
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • Mode of Protection: All Mode; 3-Mode
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
TE/HPS Series -- TE/1HPS
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Surge Current: 80000 to 160000
AC Surge Protector SPD Brick 240 Vac Single-Phase 16 A SASD, MOV 14 kA -- 1101-571
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-571 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector provides effective protection... [See More]

  • TVSS Signal Protection: Single Phase
  • Operating Temp: -40 to 131
  • Surge Current: 14000
  • Features: Simple visual indicators (e.g. LEDs)
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 10 kA
Individual Circuit Protection Series I -- S-FSPT1S1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals (optional feature); Wired
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Mode of Protection: All Mode; 6-Mode
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
TE/XGA PanelSafe Series -- XTE/1XGA/PE
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Surge Current: 90000 to 240000
AC Surge Protector SPD I2R DIN-Rail 120 Vac Single-Phase SASD 10 kA -- 1101-515-1100
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-515-1100 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 10000
  • Mounting: DIN Rail
  • Operating Temp: -4 to 149
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #12 AWG Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 10 kA
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
  • Mounting: Device Mount
  • Operating Temp: 176
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 20 kA
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase GDT 50 kA -- 1102-014-8
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-8 from Transtector is a DIN-Rail style SPD that utilizes state of the art GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector pro-vides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 20 kA
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Mode of Protection: Common, Differential
TeXBS Series -- TE01XBS60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBS Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 20 kA
AC Surge Protector SPD I2R DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE -- 1102-014-7
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 20 kA
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 10 kA; 20 kA
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
  • Mounting: Wall/Panel; Device Mount
  • Nominal Discharge Current: 20 kA
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 10 kA; 20 kA
AC Surge Protector SPD I2R-T112 DIN-Rail 230 Vac Single-Phase MOV 50 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T112-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Nominal Discharge Current: 5 kA
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Device Mount
  • Mode of Protection: 10-Mode
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Nominal Discharge Current: 5 kA
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
  • Mounting: Device Mount
  • Mode of Protection: 10-Mode
AC Surge Protector SPD I2R-T125 DIN-Rail 230 Vac Single-Phase MOV 100 kA, IEC 61643-11 Class I+II, CE, RoHS -- I2R-T125-2P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 100000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Nominal Discharge Current: 5 kA
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG120
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Nominal Discharge Current: 5 kA
AC Surge Protector SPD I2R-T240 DIN-Rail 120 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P120
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Nominal Discharge Current: 5 kA
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 230 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P230
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase + CM MOV, GDT 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-2PG277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 277 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P277
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 400 Vac Single-Phase MOV 40 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P400
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P400 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 400 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 40000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD I2R-T240 DIN-Rail 690 Vac Single-Phase MOV 30 kA, IEC 61643-11 Class II, CE, RoHS -- I2R-T240-1P690
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) I2R-T240-1P690 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 690 Vac Single-Phase electrical service. This surge protector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 176
AC Surge Protector SPD MCP Brick 240 Vac Single-Phase SASD 3 kA -- 1101-172-2
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-172-2 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector pro-vides effective protection... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 3000
  • Mounting: Wall/Panel
  • Operating Temp: -4 to 149
AC Surge Protector SPD MCP DIN-Rail Assy 120 Vac Single-Phase SASD, MOV 30 kA -- 1101-1153
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1153 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -40 to 185
AC Surge Protector SPD MCP DIN-Rail Assy 120/240 Vac Single-Phase 150 A SASD, MOV 30 kA -- 1101-1154
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1154 from Transtector is a DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
  • Mounting: Wall/Panel; DIN Rail
  • Operating Temp: -40 to 185
AC Surge Protector SPD MCP Panel 120 Vac Single-Phase MOV 30 kA -- 1101-1023
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-1023 from Transtector is a panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge protector pro-vides effective protection... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • TVSS Signal Protection: Single Phase
  • Surge Current: 50000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185