Hard-Wired / Device Mount Surge Protective Devices (SPDs)

47 Results
Inrush Current Limiters
from Canadian Thermostats & Control Devices LTD.

Power NTC Thermistors provide inrush current suppression for sensitive electronics. Connecting a MF72 in series with the power source will limit the current surges typically created at turn on. Once the circuit is energized the resistance of the MF72 will decrease rapidly to a very low value, power... [See More]

  • Mounting: Device Mount
  • Operating Temp: -67 to 392
"Touch Friendly" Terminal Data Transmission Line Series -- DMxxxCy-B
from Surge Suppression Incorporated

"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]

  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
400 Series OEM Surge Protection -- 407-TS, 120V, 7.5A, 50/60/400Hz, W/TOUCHSAFE TERMINALS
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Single Phase
Surge protection plug - PT 1X2- 5DC-ST - 2856016
from PHOENIX CONTACT USA

PT protective connector with protective circuit for a 2-wire floating signal circuit. HART-compatible. [See More]

  • Mounting: Device Mount
  • Standards: UL; RoHS
  • Operating Temp: 104 to 185
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Mounting: Device Mount
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: 10-Mode
Metrosil Surge Diverter -- Type VSD
from M&I Materials Limited

Metrosil Surge Diverters Type VSD have been designed to provide effective protection against voltage surges which may sometimes result from the operation of power distribution switchgear. The range of diverters is suitable for systems having working voltages from 3.3kV to 11kV rms. The diverters... [See More]

  • Mounting: Device Mount; In-line or Integrally Attached
Surge Protection
from Schneider Electric

Externally Mounted. EMA Series SPDs. EBA Replacement Modules. EMA Replacement Modules. EBA Series SPDs. Internally Mounted. Advanced power and equipment protection for Square D ™ NQ panelboards. 240 Vac maximum Lighting and Appliance circuit protection. Lighting and Appliance circuit... [See More]

  • Mounting: Device Mount; In-line or Integrally Attached
  • Surge Current: 100000 to 480000
DC Surge Protector SPD CB Indoor Circuit Breaker Style 24 Vdc, Single-Mode SASD R56 -- 1101-548
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-548 from Transtector is an R56 Circuit Breaker Style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Mounting: Device Mount
  • Connection: Bullet
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -58 to 185
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mounting: Device Mount
  • Nominal Discharge Current: 10 kA
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Automotive Electronics Surge Protection -- AEP-12, 12V DC AUTOMOTIVE ELECTRONIC surge protector
from MCG SURGE PROTECTION

MCG ’s new Direct Current AEP-12 and AEP-24 protects sensitive automotive electronics from damaging transients that occur in a vehicle ’s electrical system. Designed with high performance and safety standards in mind, the AEP surge protector will withstand repetitive transients that... [See More]

  • Mounting: Wall/Panel; Device Mount
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Mounting: Device Mount
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: 10-Mode
DC Surge Protector SPD CB Indoor Circuit Breaker Style 48 Vdc, Single-Mode SASD R56 -- 1101-511
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-511 from Transtector is an R56 Circuit Breaker Style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Mounting: Device Mount
  • Connection: Bullet
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -22 to 149
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mounting: Device Mount
  • Nominal Discharge Current: 10 kA
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Data Line Surge Protector -- DLP-10G-200V5
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
XTE/HP Series -- XTE/1HP
from ASCO Power Technologies

Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]

  • Mounting: Device Mount
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Single Phase
  • Surge Current: 120000 to 160000
DC Surge Protector SPD CB Indoor Circuit Breaker Style Double-Wide 48 Vdc, Single-Mode SASD R56 -- 1101-686
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-686 from Transtector is an R56 Circuit Breaker Style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides effective protection... [See More]

  • Mounting: Device Mount
  • Connection: Bullet
  • TVSS Signal Protection: Dataline & DC Signal
  • Operating Temp: -58 to 185
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mounting: Device Mount
  • Nominal Discharge Current: 10 kA
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Data Line Surge Protector -- DLP-10H-6V5
from MCG SURGE PROTECTION

The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other similarly priced products. To cover a broader range of applications, four different styles of protection... [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals; 0
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
XTE/XGA Series -- XTE/1XGA
from ASCO Power Technologies

With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]

  • Mounting: Device Mount
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Single Phase
  • Surge Current: 160000 to 240000
Coax Type Protection Series -- CXBNCxxE1-B
from Surge Suppression Incorporated

Coax Type Protection Series - UL497B Listed [See More]

  • Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-2070-25V
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
Compact DIN Rail Mountable Series -- CL2PxxxA2DIN-B
from Surge Suppression Incorporated

Compact DIN Rail mountable [See More]

  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals; Detachable Terminal Strip
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-20G-100V5, 4 WIRE DATA LINE surge protector
from MCG SURGE PROTECTION

The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection. with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex instrumentation from damage due to... [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
Conduit Style 4-20mA Current Loop Protection Series -- CLWxxA3PR-B
from Surge Suppression Incorporated

Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed [See More]

  • Mounting: Device Mount; In-line or Integrally Attached; 3/4to1/2" Conduit, Wires In/Out Opp Ends
  • Connection: Wired
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-25-100V, 5W&G, LIGHT DUTY PROT, DIN RAIL
from MCG SURGE PROTECTION

MCG ’s DLP-25 series is designed to protect critical control circuits from lightning induced transients. The DLP-25 series comes in three offerings – light duty, standard duty, and heavy duty and protects up to five wires. The DLP-25 uses a compact aluminum DIN rail mount enclosure. If a... [See More]

  • Mounting: Wall/Panel; DIN Rail; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
Individual Circuit Protection Series I -- S-FSPT1S1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals (optional feature); Wired
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Data Line Surge Protector -- DLP-25AMP-100W-4,4W&G,AMPLIFIER PROT,DIN RAIL
from MCG SURGE PROTECTION

MCG ’s DLP-25 Amplifier surge protector Series is designed to protect amplifiers from lightning induced, or other, surges on the speaker cables. Left unchecked, these surges will cause damage or degraded performance of the output stages of an amplifier. Designed to be transparent to the audio... [See More]

  • Mounting: Wall/Panel; DIN Rail; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
Parallel Connected Medium Voltage Surge Protective Device -- MV803N2500
from Surge Suppression Incorporated

Medium Voltage Panel Protection Series [See More]

  • Mounting: Device Mount
  • Mode of Protection: All Mode; 6-Mode
  • TVSS Signal Protection: Three Phase
  • Standards: ISO 9001:2005
Data Line Surge Protector -- DLP-30G-100V5, 8 WIRE DATA LINE surge protector
from MCG SURGE PROTECTION

The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection. with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex instrumentation from damage due to... [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • Mounting: Device Mount
  • Mode of Protection: All Mode; 6-Mode
  • TVSS Signal Protection: Single Phase
  • Operating Temp: 176
Data Line Surge Protector -- DLP-36B & DLM-200V-2
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
  • Connection: RJ21X
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
Security System Protection Series -- SC1B4D2P-B
from Surge Suppression Incorporated

Security System Protection Products - UL497B Listed [See More]

  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Data Line Surge Protector -- DLP-37A & DLM4-200V-2
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
  • Connection: Screw Down Terminals; Terminal Blocks or Punch down
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 10000
Data Line Surge Protector -- DLP-4.71-6V2, PROT, RJ11, 2,3,4,5 HEAVY DUTY
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: RJ11, RJ13 or RJ14 Phone Jacks
  • TVSS Signal Protection: Dataline & DC Signal
DC Surge Protector -- DCP-90-130VDC,DC surge protector, 130VDC
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount
DC Surge Protector -- MCG-12A
from MCG SURGE PROTECTION

Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms, fire alarm monitoring systems, security system controls, telecom and datacom systems, etc. to provide... [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 4000
PLC Surge Protection -- PLC-15A-25V-220VAC DIN RAIL MOUNT surge protector
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
  • Connection: Screw Down Terminals
  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: Micro-Z Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: Micro-Z Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: #12 AWG Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: Micro-Z Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: Micro-Z Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Mounting: Wall/Panel; Device Mount
  • Connection: Micro-Z Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 20 kA
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Connection: #10 AWG Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Connection: #10 AWG Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Connection: #10 AWG Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • Connection: #10 AWG Cable Connection
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 5 kA