CSA Mark Surge Protective Devices (SPDs)

24 Results
Pass & Seymour® Panel TVSS Unit -- 1224SM
from Legrand

120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Standards: CSA Mark; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Surge-Trap® Type 1 XP Series SPD -- STXP208Y10
from Mersen

The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]

  • Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
  • Surge Current: 100000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
DC Surge Protector SPD CPX Indoor Module 24 Vdc, Full-Mode, 5 kA SASD EN/IEC 60950-1, Class I/Div II, ATEX, IECEx Fused -- 1000-1464
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1000-1464 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector... [See More]

  • Standards: ANSI; CSA Mark; IEC; UL; Hazardous Locations, ETL 60950-1
  • Mounting: Mount Into CPX Chassis
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: WAGO Cage Clamp
APC Surge Protector for Notebook Computers -- PNOTEPRO
from TelephoneStuff.com

PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion. -... [See More]

  • Standards: CSA Mark
Pass & Seymour® Panel TVSS Unit -- 2748TWH
from Legrand

277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Surge-Trap® Type 1 XR Series SPD -- STXR120P05
from Mersen

The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]

  • Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
  • Surge Current: 50000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
DC Surge Protector SPD CPX Indoor Module 48 Vdc, Full-Mode, 5 kA SASD EN/IEC 60950-1, Class I/Div II, ATEX, IECEx Fused -- 1000-1405
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1000-1405 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector... [See More]

  • Standards: ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
  • Mounting: Mount Into CPX Chassis
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: WAGO Cage Clamp
Leviton Acenti Sixplex Receptacle with Surge Protection -- ACSR6
from TelephoneStuff.com

Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge receptacle in 1 device. -... [See More]

  • Standards: CSA Mark
Pass & Seymour® Panel TVSS Unit -- 2748TWM
from Legrand

277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge-Trap® Type 1 XT Series SPD -- STXT208Y10
from Mersen

The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]

  • Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
  • Surge Current: 100000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
DC Surge Protector SPD DC DEFENDER Outdoor Clamshell 48 Vdc, Full-Mode, 5 kA SASD EN/IEC 60950-1, Class I/Div II, ATEX, IECEx Fused -- 1101-1110
from Transtector Systems, Inc.

DC surge protector (also known as SPD or lightning protector) 1101-1110 from Transtector is a UL 497B, Class I/Div II, ATEX Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]

  • Standards: UL 497B Rating; ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Surge-Trap® UL Type 1 STXH series -- STXH240S05
from Mersen

The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]

  • Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
  • Surge Current: 50000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
Individual Circuit Protection Series I -- S-FSPT2-xxx-yy
from Surge Suppression Incorporated

Individual Circuit Protection Series 2 [See More]

  • Standards: UL 1449 Third Edition; CSA Mark; ISO 9001:2008
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal (optional feature); Single Phase
  • Connection: Screw Down Terminals (optional feature); Wired
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals