Complete Pin Protection Surge Protective Devices (SPDs)

2 Results
LAN GigE 1000Base-T PoE Plus Protector -- LAN-CAT5e-P+
from Sankosha U.S.A., Inc.

Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]

  • Features: Complete PIN protection
  • Mounting: DIN Rail; Surface Mount
  • TVSS Signal Protection: Dataline & DC Signal; Single Phase
  • Connection: RJ41, RJ45 or RJ48 Data Jacks
Data Line Surge Protector -- DLP-4.90-200V
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Features: Complete PIN protection; Resettable Circuit Breaker
  • Mounting: Wall/Panel; DIN Rail (optional feature); In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Connection: RJ11, RJ13 or RJ14 Phone Jacks