UL Surge Protective Devices (SPDs)
from Mersen
Surge-Trap ® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from TelephoneStuff.com
Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: - Fuse rating - 160mA. - UL listed for primary (497) and secondary (497A) applications. - Solid... [See More]
- Standards: UL
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]
- Standards: UL 497B Rating; UL; ISO 9001:2008
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from Zhejiang Benyi Electrical Co., Ltd
Highlights : RoHS material. 600V 1000V Type 2 DC SPD for solar PV application. According to EN 50539-11, IEC 61643-31. Thermal disconnect inside for fault indication. 5 years warranty [See More]
- Standards: UL; RoHS; TUV
- Nominal Discharge Current: 20 kA
- Mounting: DIN Rail
- Features: Simple visual indicators (e.g. LEDs)
from MCG SURGE PROTECTION
The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other similarly priced products. To cover a broader range of applications, four different styles of protection... [See More]
- Standards: UL; UL497B
- Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals; 0
from CITEL SURGE PROTECTION
CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help to completely protect downstream equipment from transient over voltages as well as noise. UL1283 [See More]
- Standards: UL; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Operating Temp: -40 to 185
from Legrand
120/208 VAC 3 Phase, Wye, 4 Wire and Ground, Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Features: Simple visual indicators (e.g. LEDs)
from PHOENIX CONTACT USA
Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact. [See More]
- Standards: UL; RoHS
- Operating Temp: 77 to 158
- Mounting: DIN Rail
from Transtector Systems, Inc.
The I2R 75K series of modular DIN Rail AC Surge Protection Devices (SPD) are ideal for industrial communications, public safety, security as well as automation and control applications where UL Type 1 and Type 2 requirements are needed. The I2R 75K series offers configurations for all standard... [See More]
- Standards: CE Marking; UL; RoHS; MIL-STD 810E Vibration
- Surge Current: 75000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from Mersen
Surge-Trap ® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Operating Temp: -40 to 185
- Surge Current: 50000
from TelephoneStuff.com
Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice) clamping level. Punch down the OSP cable on the left side in the integral 110 connectors. Grounding hardware (included)... [See More]
- Standards: UL
- Mounting: DIN Rail
from ASCO Power Technologies
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]
- Standards: CE Marking; IEC; UL; UL497B
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
120/208 VAC, Three Phase, Wye, 4 Wire plus Ground, Light-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Surge Current: 8000
from Mersen
STP T2 40 is the series of Type 2/Class II devices for discharging voltage surges, in accordance with EN/IEC 61643 and certified UL 1449 4th Ed. Suitable for the second stage of protection in supply distribution panels in which Type 1 protection devices are installed upstream, or for the first stage... [See More]
- Standards: UL; EN 61643-11 *UL 1449 4th Ed.
- Operating Temp: -40 to 185
- Surge Current: 30000
from TelephoneStuff.com
UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the... [See More]
- Standards: UL
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Legrand
120/208 VAC, 3 Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel; DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 8000
from Mersen
The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from TelephoneStuff.com
UL secondary listed with 160mA PTC and sneak current protection for voice / fax / modem lines. Available in 30V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the protectors to... [See More]
- Standards: UL
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Nominal Discharge Current: 10 kA
from CITEL SURGE PROTECTION
The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]
- Standards: IEC; UL
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
120/240 VAC 3 Wire and Ground Single Phase Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
EMP protector (also known as HEMP/NEMP protector) HT-AI-IMAX-120S from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environ-ment from MIL-STD-188-125. This EMP... [See More]
- Standards: UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
- Surge Current: 20000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Mersen
The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from TelephoneStuff.com
UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. [See More]
- Standards: UL
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Coax Type Protection Series - UL497B Listed [See More]
- Standards: UL 497B Rating; UL; ISO 9001:2008
- Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Coaxial Cable Connectors (BNC, F Type etc.)
from CITEL SURGE PROTECTION
Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]
- Standards: UL 1449 Third Edition; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Hard-wire
from Legrand
120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 160000
from Mersen
The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from TelephoneStuff.com
UL secondary listed with 160mA PTC for T1 / E1 / xDSL / ISDN / LAN lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal... [See More]
- Standards: UL
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Compact DIN Rail mountable [See More]
- Standards: UL 497B Rating; UL; ISO 9001:2008
- Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals; Detachable Terminal Strip
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]
- Standards: CE Marking; UL
- Mounting: In-line or Integrally Attached
- TVSS Signal Protection: Single Phase; Three Phase
- Nominal Discharge Current: 20 kA
from Legrand
120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Transtector Systems, Inc.
EMP protector (also known as HEMP/NEMP protector) HT-AO-IMAX-120Y from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]
- Standards: UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from Mersen
The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from TelephoneStuff.com
UL secondary listed with 160mA PTC for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal for... [See More]
- Standards: UL
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed [See More]
- Standards: UL 497B Rating; UL; ISO 9001:2008
- Mounting: Device Mount; In-line or Integrally Attached; 3/4to1/2" Conduit, Wires In/Out Opp Ends
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Wired
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Standards: CE Marking; IEC; UL; NF EN 61643-11 France
- Mounting: Plate
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Legrand
277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Operating Temp: -40 to 140
from Transtector Systems, Inc.
EMP protector (also known as HEMP/NEMP protector) HT-AO-IMAX-120T from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]
- Standards: UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
- Surge Current: 160000
- Mounting: Wall/Panel
- Operating Temp: -40 to 167
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Surge Suppression Incorporated
Security System Protection Products - UL497B Listed [See More]
- Standards: UL 497B Rating; UL; ISO 9001:2005
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
- TVSS Signal Protection: Dataline & DC Signal
- Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Has Electrical Outlets
- Mounting: Power Strip
- Features: On/Off Switch; Resettable Circuit Breaker
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Has Electrical Outlets
- Mounting: Power Strip
- Features: On/Off Switch; Resettable Circuit Breaker
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-439-42 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides effective... [See More]
- Standards: UL
- Surge Current: 10000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from CITEL SURGE PROTECTION
DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid Metal... [See More]
- Standards: UL 1449 Third Edition; UL; UTE C61-740-51: France, EN 50539-11: Euro
- Connection: Screw Down Terminals
- Mounting: Symmetrical Rail 35 mm
- Nominal Discharge Current: 20 kA
from Legrand
Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Nominal Discharge Current: 5 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
Wiremold Sentrex High Performance Rack Mount Series and the Perma Power Computer Grade Rack Mount and CabinetMATE Surge Protector Series offer a wide range of solutions for communication closet, rack, and cabinet applications. By dissipating and diverting excess voltage, a Sentrex or Perma Power... [See More]
- Standards: UL 1449 Third Edition; UL
- Connection: Has Electrical Outlets
- Mounting: Rack
- Mode of Protection: All Mode
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-460 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]
- Standards: UL
- Surge Current: 30000
- Mounting: Wall/Panel
- Operating Temp: -22 to 149
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Legrand
Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your... [See More]
- Standards: UL 1449 Third Edition; UL
- Nominal Discharge Current: 3 kA
- Connection: Has Electrical Outlets
- Mode of Protection: All Mode
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-440-44 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- TVSS Signal Protection: Single Phase; Three Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 30000
from CITEL SURGE PROTECTION
DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must be installed in parallel on the DC networks to be protected and provide common and differential modes... [See More]
- Standards: UL 1449 Third Edition; UL; prEN50539- 11: Europe
- Connection: Screw Down Terminals
- Mounting: Symmetrical Rail 35 mm
- Nominal Discharge Current: 20 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Surge Current: 30000
from CITEL SURGE PROTECTION
DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. The DS50PVS/G is available for the main operating voltages in... [See More]
- Standards: UL 1449 Third Edition; UL; EN50539- 11: Europe
- Connection: Screw Down Terminals
- Mounting: Symmetrical Rail 35 mm
- Nominal Discharge Current: 20 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-446-43 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 10000
from CITEL SURGE PROTECTION
DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid... [See More]
- Standards: UL 1449 Third Edition; UL; UTE C61-740-51: France, EN 50539-11: Europ
- Connection: Screw Down Terminals
- Mounting: Symmetrical Rail 35 mm
- Nominal Discharge Current: 20 kA
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]
- Standards: UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 30000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) RRPA-120THC from Transtector is a UL1449 4th Ed. Type 2 DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge... [See More]
- Standards: UL; RoHS
- Surge Current: 30000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-1203Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-240SP from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-2403D from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Surge Current: 50000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) SP50-4803D from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Standards: CE Marking; UL; RoHS
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-640 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]
- Standards: UL
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Connection: 110 Punch Down Block