RoHS Compliant Surge Protective Devices (SPDs)
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 1
from Littelfuse, Inc.
PLED6M Series from Littelfuse is designed to provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the entire array of LEDs will stay illuminated even if a single LED in a string fails. The PLED6M Series is designed for use with one-watt... [See More]
- Standards: RoHS
from PHOENIX CONTACT USA
Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact. [See More]
- Standards: UL; RoHS
- Operating Temp: 77 to 158
- Mounting: DIN Rail
from Transtector Systems, Inc.
The I2R 75K series of modular DIN Rail AC Surge Protection Devices (SPD) are ideal for industrial communications, public safety, security as well as automation and control applications where UL Type 1 and Type 2 requirements are needed. The I2R 75K series offers configurations for all standard... [See More]
- Standards: CE Marking; UL; RoHS; MIL-STD 810E Vibration
- Surge Current: 75000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from GAIA Converter
The GAIA Converter limitor LGDS-100 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-100 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Maximum DC Power: 90 to 100
- Mounting: Plug-in; PCB
- Operating Temp: -40 to 221
from Zhejiang Benyi Electrical Co., Ltd
Type 2 AC surge protection device up to 385V. Type 2 AC SPD protects the AC equipments and circuits from surges damage or overvoltage. Improve the PV system safety for a longer PV system life. According to EN 61643 standard. ,. Highlights : RoHS material. 385V Type 2 AC SPD. According to EN... [See More]
- Standards: CE Marking; RoHS
- Nominal Discharge Current: 20 kA
- Mounting: DIN Rail
- Type Designation: Type 2
from Sankosha U.S.A., Inc.
Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]
- Standards: UL 497B Rating; IEC; IEEE; RoHS
- Mounting: DIN Rail; Surface Mount
- TVSS Signal Protection: Dataline & DC Signal; Single Phase
- Connection: RJ41, RJ45 or RJ48 Data Jacks
from CITEL SURGE PROTECTION
CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help to completely protect downstream equipment from transient over voltages as well as noise. UL1283 [See More]
- Standards: UL; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Operating Temp: -40 to 185
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Standards: RoHS
- Surge Current: 100000
- Mounting: DIN Rail
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
Surge-Trap ® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Maximum DC Power: 30
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000
from GAIA Converter
The GAIA Converter limitor LGDS-300 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-300 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Maximum DC Power: 300
- Mounting: Plug-in; PCB
- Operating Temp: -40 to 221
from Zhejiang Benyi Electrical Co., Ltd
Lightning/ Surge Protector type 1 + type 2 at 1000VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1000V T1+2 DC SPD BUD-S1000 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]
- Standards: CE Marking; RoHS; TUV
- Type Designation: Type 1; Type 2
- Features: Simple visual indicators (e.g. LEDs)
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Standards: RoHS
- Surge Current: 20000 to 40000
- Mounting: DIN Rail
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
Surge-Trap ® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Operating Temp: -40 to 185
- Surge Current: 50000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 1
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; IEEE; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from GAIA Converter
The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Maximum DC Power: 4 to 50
- Mounting: Plug-in; PCB
- Operating Temp: -40 to 203
from Zhejiang Benyi Electrical Co., Ltd
Lightning/ Surge Protector type 1 + type 2 at 1500VDC to protect the solar PV circuit from over-voltage or directly lightning damage. The 1500V T1+2 DC SPD BUD-S1500 is developed according to the newest PV standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests... [See More]
- Standards: CE Marking; RoHS; TUV
- Type Designation: Type 1; Type 2
- Features: Simple visual indicators (e.g. LEDs)
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Standards: RoHS
- Maximum AC Power: 35
- TVSS Signal Protection: Dataline & DC Signal
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Mersen
The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Maximum DC Power: 10
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from Zhejiang Benyi Electrical Co., Ltd
According to PV standard IEC 61643. The 1500V DC SPD BUD-1500 complies with standard IEC 61643-31: Low-voltage surge protective devices-Part 31: Requirements and tests methods for SPDs for photovoltaic applications. ,. Highlights : Type 2 DC SPD for 1500V solar photovoltaic application. According to... [See More]
- Standards: CE Marking; RoHS; TUV
- Nominal Discharge Current: 20 kA
- Mounting: DIN Rail
- Features: Simple visual indicators (e.g. LEDs)
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Mersen
The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Maximum DC Power: 100
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 8.3
- Mounting: PCB
- Operating Temp: -40 to 221
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 50000
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 3.5
- Mounting: PCB
- Operating Temp: -40 to 221
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 50000
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 0.5000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 0.5000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 50000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 0.2000
- Mounting: PCB
- Operating Temp: -40 to 185
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 100000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 0.3000
- Mounting: PCB
- Operating Temp: -40 to 185
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 100000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 1.5
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 100000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 1.5
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 100000
from MORNSUN Guangzhou Science & Technology Co., Ltd.
This series features compact size and cost effective, and are suitable for analog circuit which is noise-sensitive and can greatly improve its EMI performance. [See More]
- Standards: RoHS
- Connection: Screw Down Terminals (optional feature)
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); PCB (optional feature)
- Surge Current: 3
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 100000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Surge Current: 40000
- Mounting: DIN Rail
- Operating Temp: -40 to 176
from Littelfuse, Inc.
Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is available for 120... [See More]
- Standards: RoHS
- Features: Simple visual indicators (e.g. LEDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Surge Current: 40000