NC/NO Dry Contacts Surge Protective Devices (SPDs)

42 Results
Individual Circuit Protection Series I -- S-SPTxxx-60-WX
from Surge Suppression Incorporated

Individual Circuit Protection Series 1 [See More]

  • Features: Continuously Live Electrical Outputs Available; Integral Grounding Wire; Hospital Grade (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal (optional feature); Single Phase
  • Connection: Screw Down Terminals (optional feature); Wired
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Features: Integral Audible Alarm (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Equpment Level AC Surge Protector -- DS70US
from CITEL SURGE PROTECTION

The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; On-board Thermal Fusing
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Ac Surge Protection, Type 1 and Type 2 Industrial Applications -- I2R 75K Series
from Transtector Systems, Inc.

The I2R 75K series of modular DIN Rail AC Surge Protection Devices (SPD) are ideal for industrial communications, public safety, security as well as automation and control applications where UL Type 1 and Type 2 requirements are needed. The I2R 75K series offers configurations for all standard... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 75000
  • Mounting: DIN Rail
  • Operating Temp: -40 to 185
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 160000
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Features: Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Features: Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #12 AWG Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 160000
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 160000
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Features: Integral Audible Alarm; Graphical Display; Integral Disconnect (optional feature); NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 160000
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Features: Integral Audible Alarm; Integral Disconnect; NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 160000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 167
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 1500
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 167
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-808-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 160000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 176
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L1 -- 1000-682-4
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-4 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -22 to 149
  • Surge Current: 30000
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L2 -- 1000-682-5
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-5 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -22 to 149
  • Surge Current: 30000
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L3 -- 1000-682-6
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-6 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Operating Temp: -22 to 149
  • Surge Current: 30000
AC Surge Protector SPD APEX Panel 120/208 Vac 3-Phase Wye SASD, MOV 30 kA, UL 1449 4th Ed., UL 94-5V -- 1101-464
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 30000
AC Surge Protector SPD APEX Panel 120/220 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-719
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 10000
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-42
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-42 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 10000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 10000
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-460
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-460 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 30000
  • Mounting: Wall/Panel
  • Operating Temp: -22 to 149
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD 10 kA, UL 94-5V -- 1101-440-44
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-440-44 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 10000
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD, MOV 30 kA, UL 94-5V -- 1101-451
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 30000
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Surge Current: 30000
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-446-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-446-43 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 10000
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD, MOV 30 kA, UL 94-5V -- 1101-494
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Features: NEMA Enclosure; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 30000
AC Surge Protector SPD CFS Brick 120/208 Vac 3-Phase Wye MOV 120 kA -- A70-00-5007
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5007 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 120/208/240 Vac 3-Phase Delta (Hi Leg) MOV 120 kA -- A70-00-5011
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5011 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208/240 Vac 3-Phase Delta (Hi Leg) electrical service. This surge protector provides... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 120000
AC Surge Protector SPD CFS Brick 120/240 Vac Split-Phase MOV 120 kA -- A70-00-5006
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) A70-00-5006 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector pro-vides effective... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Surge Current: 120000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 185
AC Surge Protector SPD CFS Brick 220/380 Vac 3-Phase Wye MOV 120 kA -- A70-00-5012
from Transtector Systems, Inc.

C surge protector (also known as SPD or lightning protector) A70-00-5012 from Transtector is a brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 220/380 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Surge Current: 120000