RJ41 / RJ45 / RJ48 Data Jacks Surge Protective Devices (SPDs)
from Patton Electronics Co.
Patton EPG's Model 570 and 580 twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 Mhz. And with specs like N.E.X.T. of -43 db (worst pair), you can rest assured that these units will protect your 100Base-T, RS-422 or 100VG-AnyLan data lines... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Plug-in
from Surge Suppression Incorporated
12 and 24 Ciorcuit RJ45 Rackmount Series - UL497B Listed [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Mode of Protection: All Mode
from Sankosha U.S.A., Inc.
Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: DIN Rail; Surface Mount
- TVSS Signal Protection: Dataline & DC Signal; Single Phase
- Operating Temp: -31 to 140
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 2250-700 from Transtector is an outdoor style SPD that utilizes state of the art technology to protect critical equipment in protocol data networks while remaining transparent to data throughput. This surge protector provides effective... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 2500
from Patton Electronics Co.
Your 100Mhz data network carries an enormous amount of traffic on a daily basis. You can ill afford costly repairs or down-time due to damaged equipment. Yet transient surges can pose a major threat to any Category-5 cabling system. That's why Patton EPG developed the Model 570-R16 and 580-R16 rack... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Standards: IEC
- Mounting: Rack
from Surge Suppression Incorporated
Compact DIN Rail mountable [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Mode of Protection: All Mode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-1144 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/24V PoE protocol data networks while remaining transparent to data throughput. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Patton Electronics Co.
The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Maximum AC Power: 1500
- Mounting: Plug-in
- Standards: IEEE
from Surge Suppression Incorporated
RJ45 All 8 Pins Protected Series - UL497A Listed [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Device Mount; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Mode of Protection: All Mode
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-933 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/60V PoE protocol data networks, while remaining transparent to data throughput. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Patton Electronics Co.
Features & Benefits. Seven LEDs Monitor RS-232 Signals. All 9 Pins are Wired Straight Through. Bright LEDs Have Great Color Intensity and a Wide Viewing Angle. Data Bias can be Inferred from the Intensity of the Colors. 1 Male & 1 Female DB-9 Connector [See More]
- Connection: RJ11, RJ13 or RJ14 Phone Jacks; RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Plug-in
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; DIN Rail (optional feature); In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 400000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-934 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/90V PoE protocol data networks, while remaining transparent to data throughput. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Patton Electronics Co.
The Patton Model 51X Series is a convenient way to provide data line surge protection for hosts, terminal servers, or other multiport devices. Guarding either RS-232 or RS-422/485 equipment, the Model 51X Series houses 4, 6, 8 or 12 surge protectors in a high density array. A choice of two different... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Maximum AC Power: 1500
- Mounting: Plug-in
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-656 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 2500
from Patton Electronics Co.
Features & Benefits. Nine versions custom-tailored to specific telco interfaces. Surge handling capacity of 1500 Watts. Surge handling capacity of 600 Watts for G.SHDSL (2W/4W). Surge energy diverted to ground through braided metal strap. "Fail Safe" design protects ISDN equipment in case of... [See More]
- Connection: RJ11, RJ13 or RJ14 Phone Jacks; RJ41, RJ45 or RJ48 Data Jacks
- Maximum AC Power: 1500
- Mounting: Plug-in
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: DIN Rail; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-932 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks, while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; In-line or Integrally Attached
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-580 from Transtector is an outdoor style SPD that utilizes state of the art technology to protect critical equipment in 2 Ethernet and 1 DC Pair protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 150
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-656-1 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks; Screw Down Terminals
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 150
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-935 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet protocol data networks, while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-998 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet/PoE Injector protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ11, RJ13 or RJ14 Phone Jacks; RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-1158 from Transtector is an outdoor style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ Injector protocol data networks while remaining transparent to data throughput. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) ALPU-L130 from Transtector is an outdoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: In-line or Integrally Attached; Rack
- TVSS Signal Protection: Dataline & DC Signal
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) DPR-B120 from Transtector is an indoor style SPD that utilizes state of the art GDT technology to protect critical equipment in Gigabit Ethernet PoE protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; DIN Rail; Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-971 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-959 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Transtector Systems, Inc.
EMP protector (also known as HEMP/NEMP protector) HT-NO-ALPU-GBEP from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 5000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) ALPU-F140 from Transtector is an outdoor style SPD that utilizes state of the art SASD/GDT technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel; Pole
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-805 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Wall/Panel
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 800
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1000-1268-NF from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Protection Module Bay
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1000-1402 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Baset-T Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Protection Module Bay
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 100
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-984 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-985 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in Gigabit Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-986 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in T1/E1 protocol data networks while remaining transparent to data throughput. This surge protector... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-987 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-977 from Transtector is an indoor style SPD that utilizes state of the art TBU/GDT technology to protect critical equipment in 10/100 Base-T Ethernet protocol data networks while remaining transparent to data throughput. This surge... [See More]
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Rack
- TVSS Signal Protection: Dataline & DC Signal
- Surge Current: 20000