UL 1449 Third Edition Surge Protective Devices (SPDs)

49 Results
Stabiline® Surge Protective Device, DIN
from Specialty Product Technologies

STABILINE ® DIN1 Plus Series Din-Rail or Wall Mount Surge Protective Devices for use in Parallel or Series AC or DC single phase, 2-wire plus ground applications. [See More]

  • Standards: UL 1449 Third Edition
  • Connection: Screw Down Terminals
  • Mounting: DIN Rail
  • Mode of Protection: 7-Mode
Service Entrance AC Surge Protector, M Series
from CITEL SURGE PROTECTION

Type 2 AC Power Surge Protector. Imax: 80-200kA per phase. Protects All Modes. On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts. EMI/RFI Noise Filtering. Sinewave Tracking. UL 1449 3rd Edition Listed. Optional Surge Counter [See More]

  • Standards: UL 1449 Third Edition; UL
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Hard-wire
Pass & Seymour® Panel TVSS Unit -- 1220TWH
from Legrand

120/208 VAC 3 Phase, Wye, 4 Wire and Ground, Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
AC Power 1 Pole -- D120V1P
from ASCO Power Technologies

Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: DIN Rail
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
400 Series OEM Surge Protection -- Model 415
from MCG SURGE PROTECTION

Max. Continuous Operating VAC: 130% Rated Line Voltage. Response Time: <5 Nanoseconds. Modes of Protection: L-N, L-G, N-G. Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A. Status Indicators: Green LED. Operating Altitude: 13,000 ft. (4000m). Temp. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® Panel TVSS Unit -- 1220TWLI
from Legrand

120/208 VAC, Three Phase, Wye, 4 Wire plus Ground, Light-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
SPDee Series -- S50A120V1PN
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
Advantage® Series Parallel Connected Surge Protective Device -- CHLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 120LS-120S
from MCG SURGE PROTECTION

Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 1 + 2 AC Surge Protector -- DS150E
from CITEL SURGE PROTECTION

CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® Panel TVSS Unit -- 1220TWM
from Legrand

120/208 VAC, 3 Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Advantage® Series Parallel Connected Surge Protective Device -- CSLA1S1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Nominal Discharge Current: 10 kA
Surge Protective Devices -- 120M-120S
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. High performance, low inductance MicroZ ™ -installed cable. (Click here). Event counter and front panel LEDs for status indication. LED internal... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; CE Marking
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 1+2 PV Surge Protector -- DS60VGPV
from CITEL SURGE PROTECTION

DS60VGPV is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for High risk DC power applications up to 1500Vdc. The DS60VGPV provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid Metal... [See More]

  • Standards: UL 1449 Third Edition; UL; UTE C61-740-51: France, EN 50539-11: Euro
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Pass & Seymour® Panel TVSS Unit -- 1224SH
from Legrand

120/240 VAC 3 Wire and Ground Single Phase Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Individual Circuit Protection Series I -- S-FSPT2-xxx-yy
from Surge Suppression Incorporated

Individual Circuit Protection Series 2 [See More]

  • Standards: UL 1449 Third Edition; CSA Mark; ISO 9001:2008
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal (optional feature); Single Phase
  • Connection: Screw Down Terminals (optional feature); Wired
Surge Protective Devices -- 125M-120T
from MCG SURGE PROTECTION

Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #12 AWG Cable Connection
Type 2 AC Surge Protectors -- DS40
from CITEL SURGE PROTECTION

CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® Panel TVSS Unit -- 1224SL
from Legrand

120/240 VAC, 3 Wire and Ground, Single Phase Light Duty TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any residential,... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Features: Simple visual indicators (e.g. LEDs)
TeXCS Series -- TE01XCS104X
from ASCO Power Technologies

The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
Residential Grade Series Parallel Connected Surge Protective Device -- RT4102N12
from Surge Suppression Incorporated

Residential Grade Panel Protection Series [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Mode of Protection: All Mode; 6-Mode
Surge Protective Devices -- 160MXT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 2 AC Surge Protectors -- DS70RS
from CITEL SURGE PROTECTION

CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® Panel TVSS Unit -- 1224SM
from Legrand

120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
TeXDS Series -- TE01XDS104X
from ASCO Power Technologies

The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 202XT-120T
from MCG SURGE PROTECTION

Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 2 Multi-Pole AC Surge Protector -- DS240
from CITEL SURGE PROTECTION

CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® Panel TVSS Unit -- 2748TWH
from Legrand

277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]

  • Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- 402XT-120T
from MCG SURGE PROTECTION

Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Micro-Z Cable Connection
Type 2 PV Surge Protector -- DS50PVS
from CITEL SURGE PROTECTION

DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must be installed in parallel on the DC networks to be protected and provide common and differential modes... [See More]

  • Standards: UL 1449 Third Edition; UL; prEN50539- 11: Europe
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Pass & Seymour® TVSS Power Strip -- PS10PC
from Legrand

Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Features: On/Off Switch; Resettable Circuit Breaker
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Surge Protective Devices -- PT120-120S
from MCG SURGE PROTECTION

Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 PV Surge Protector -- DS50PVS/G
from CITEL SURGE PROTECTION

DS50PVS/G is a DC Surge Protection Device (SPD) for medium risk DC power applications up to 1200Vdc. The DS50PVS/G provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. The DS50PVS/G is available for the main operating voltages in... [See More]

  • Standards: UL 1449 Third Edition; UL; EN50539- 11: Europe
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Pass & Seymour® TVSS Power Strip -- PS7
from Legrand

TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable protection. [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Features: On/Off Switch; Resettable Circuit Breaker
Surge Protective Devices -- PT160-120S
from MCG SURGE PROTECTION

Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Type 2 PV Surge Protector -- DS50VGPVS
from CITEL SURGE PROTECTION

DS50VGPVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD) for medium risk DC power applications up to 1500Vdc. The DS50VGPVS provides protection against the direct and indirect effects of lightning and has a unique no leakage current design. CITEL ’s patented hybrid... [See More]

  • Standards: UL 1449 Third Edition; UL; UTE C61-740-51: France, EN 50539-11: Europ
  • Connection: Screw Down Terminals
  • Mounting: Symmetrical Rail 35 mm
  • Nominal Discharge Current: 20 kA
Pass & Seymour® TVSS Power Strip -- PS7P
from Legrand

TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Features: On/Off Switch; Resettable Circuit Breaker
Surge Protective Devices -- PT250-120S
from MCG SURGE PROTECTION

Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Wiremold® Hard Wired Surge Protection - PA/PB Series
from Legrand

Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Screw Down Terminals
  • Mounting: Wall/Panel
  • Nominal Discharge Current: 5 kA
Surge Protective Devices -- PT40-120S
from MCG SURGE PROTECTION

Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Wiremold® Rackmount & CabinetMate - RM/CM Series
from Legrand

Wiremold Sentrex High Performance Rack Mount Series and the Perma Power Computer Grade Rack Mount and CabinetMATE Surge Protector Series offer a wide range of solutions for communication closet, rack, and cabinet applications. By dissipating and diverting excess voltage, a Sentrex or Perma Power... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Connection: Has Electrical Outlets
  • Mounting: Rack
  • Mode of Protection: All Mode
Surge Protective Devices -- PT80-120S
from MCG SURGE PROTECTION

Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]

  • Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
  • Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: #10 AWG Cable Connection
Wiremold® Sentrex Perma Power Point
from Legrand

Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your... [See More]

  • Standards: UL 1449 Third Edition; UL
  • Nominal Discharge Current: 3 kA
  • Connection: Has Electrical Outlets
  • Mode of Protection: All Mode