Type 3 Surge Protective Devices (SPDs)

3 Results
Type 1 + 2 + 3 AC Surge Protector -- DS250VG
from CITEL SURGE PROTECTION

CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]

  • Type Designation: Type 1; Type 2; Type 3
  • Mounting: Symmetrical Rail 35 mm
  • TVSS Signal Protection: Single Phase; Three Phase
  • Connection: Screw Down Terminals
Wiremold® Rackmount & CabinetMate - RM/CM Series
from Legrand

Wiremold Sentrex High Performance Rack Mount Series and the Perma Power Computer Grade Rack Mount and CabinetMATE Surge Protector Series offer a wide range of solutions for communication closet, rack, and cabinet applications. By dissipating and diverting excess voltage, a Sentrex or Perma Power... [See More]

  • Type Designation: Type 3
  • Connection: Has Electrical Outlets
  • Mounting: Rack
  • Mode of Protection: All Mode
Plug & Receptacle Protection Series -- S-PIU2
from Surge Suppression Incorporated

Plug & Receptacle Protection Series [See More]

  • Type Designation: Type 3
  • Connection: RJ11, RJ13 or RJ14 Phone Jacks (optional feature); RJ41, RJ45 or RJ48 Data Jacks (optional feature); Coaxial Cable Connectors (BNC, F Type etc.) (optional feature); 6 Foot Cord with 6-Plug Model
  • Mounting: Plug-in
  • Mode of Protection: 3-Mode