On / Off Switch Surge Protective Devices (SPDs)

7 Results
Branch Panel AC Power Panel SPD, MDS 300 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® TVSS Power Strip -- PS10PC
from Legrand

Power & TVSS Strip 10 Outlets, 1100J Rating SURGE/COAX/PHONE, 8' Cord, Block Housing. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life... [See More]

  • Features: On/Off Switch; Resettable Circuit Breaker
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Standards: UL 1449 Third Edition; UL
Transient Protection Module -- 50 W - PGDS50 Series
from GAIA Converter

The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage... [See More]

  • Features: On/Off Switch
  • Maximum DC Power: 4 to 50
  • Mounting: Plug-in; PCB
  • Operating Temp: -40 to 203
Branch Panel AC Power Panel SPD, MDS 750 Series
from CITEL SURGE PROTECTION

UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]

  • Features: Integral Audible Alarm; NEMA Enclosure; On/Off Switch; Remote alarm contacts; Performs Self-Diagnostics; Surge Counter; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Pass & Seymour® TVSS Power Strip -- PS7
from Legrand

TVSS Power Outlet 15A 125V 7 Outlet 740J, 6' Cord, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable protection. [See More]

  • Features: On/Off Switch; Resettable Circuit Breaker
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Standards: UL 1449 Third Edition; UL
Pass & Seymour® TVSS Power Strip -- PS7P
from Legrand

TVSS Power Strip 15A 125V 740J 48K 6' Cord, Phone/Fax, PC Gray. FEATURES. 400V clamping voltage. UL1449 listed. Heavy-duty cord from 3 ft. to 15 ft., depending on device. Multiple function protection available for power, phone, fax, modem, coax, or data. Extremely long life with dependable... [See More]

  • Features: On/Off Switch; Resettable Circuit Breaker
  • Connection: Has Electrical Outlets
  • Mounting: Power Strip
  • Standards: UL 1449 Third Edition; UL
Wiremold® Sentrex Perma Power Point
from Legrand

Wiremold Sentrex High Performance Surge Protector Series and the Perma Power Computer Grade Surge Protector Series include a wide range of solutions for point-of-use surge protection applications. By dissipating and diverting excess voltage, Sentrex and Perma Power surge protection devices keep your... [See More]

  • Features: On/Off Switch; Resettable Circuit Breaker; Simple visual indicators (e.g. LEDs)
  • Nominal Discharge Current: 3 kA
  • Connection: Has Electrical Outlets
  • Mode of Protection: All Mode