Coaxial Cable Connectors Surge Protective Devices (SPDs)

11 Results
Rackmount Data Line Surge Protectors -- 616-5.20
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: In-line or Integrally Attached; Rack
  • TVSS Signal Protection: Dataline & DC Signal
Data Surge Protector SPD CCTV Indoor CCTV BNC Screw Terminal SASD -- 1101-613
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-613 from Transtector is an indoor CCTV style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 190
Coax Type Protection Series -- CXBNCxxE1-B
from Surge Suppression Incorporated

Coax Type Protection Series - UL497B Listed [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
AS/400 TWINAX PROTECTOR MF -- Model 545
from Patton Electronics Co.

Features & Benefits. Combined Surge Handling Capability of 3,000 Watts. Diverts Harmful Transients to Chassis Ground through a Heavy-Duty Braided Metal Strap. Model 545 MF has One Male and One Female Twinax Connector for In-Line Hook-Up. Model 545 MFF is a Twinax T-Splitter and Surge Protector... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Maximum AC Power: 3000
  • Mounting: Plug-in
Data Surge Protector SPD CCTV Indoor CCTV Screw Terminal BNC SASD -- 1101-607-1
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-607-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV PTZ protocol data networks while remaining transparent to data throughput. This surge protector... [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 190
Security System Protection Series -- SC1B4D2P-B
from Surge Suppression Incorporated

Security System Protection Products - UL497B Listed [See More]

  • Connection: Screw Down Terminals; Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
  • TVSS Signal Protection: Dataline & DC Signal
  • Mode of Protection: All Mode
Coax ArcNet Surge Protector -- Model 533
from Patton Electronics Co.

No one would think of their home as being secure if the front door were locked and the back door left wide open. Yet ArcNet users do the same thing every day: A UPS or AC protector guards the power supply of their workstation, while the LAN data port is unprotected! Surge energy traveling along the... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Maximum AC Power: 3000
  • Mounting: Plug-in
Data Surge Protector SPD E3PM Outdoor GPS Isolated BNC SASD, GDT, TBU HEMP Tested -- HT-NO-E3PM-GPST
from Transtector Systems, Inc.

EMP protector (also known as HEMP/NEMP protector) HT-NO-E3PM-GPST from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Bulkhead
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 5000
THICK ETHERNET PROTECTOR -- Model 530 & 531
from Patton Electronics Co.

Features & Benefits. Novell Approved for NetWare Versions 2.2 and 3.11 (Model 531). Meets the IEEE 802.3 Specification. Combined Surge Handling of 3k Watts. Direct Connection to Network Interface Cards and Other LAN Hardware. T Model Replaces Existing T-Splitter. Diverts Surges Safely to Chassis... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Maximum AC Power: 3000
  • Mounting: Plug-in
  • Standards: IEEE
Data Surge Protector SPD RMP Indoor 16 Port CCTV BNC SASD -- 1101-704
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-704 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector provides... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: Rack
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 1800
Data Surge Protector SPD TCP Indoor CCTV BNC SASD -- 1101-810
from Transtector Systems, Inc.

Data surge protector (also known as SPD or lightning protector) 1101-810 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CCTV protocol data networks while remaining transparent to data throughput. This surge protector provides... [See More]

  • Connection: Coaxial Cable Connectors (BNC, F Type etc.)
  • Mounting: In-line or Integrally Attached
  • TVSS Signal Protection: Dataline & DC Signal
  • Surge Current: 500