PCB Mount Surge Protective Devices (SPDs)

9 Results
Surge Protection Devices -- DSL70
from Infineon Technologies AG

Silicon TVS diodes Array. Summary of Features: - ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I ²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50... [See More]

  • Mounting: PCB
  • Surge Current: 27
Surge Protection Devices -- ESD307-U1-02N
from Infineon Technologies AG

Uni-directional ESD / Transient / Surge Protection for USB V BUS Lines. Summary of Features: - • ESD / transient/ Surge protection of USB V BUS data lines according to: – IEC61000-4-2 (ESD): ±30 kV (air/contact) – IEC61000-4-4 (EFT): 80 A (5/50 ns) – IEC61000-4-5... [See More]

  • Mounting: PCB
  • Surge Current: 34
Surge Protection Devices -- TVS3V3L4U
from Infineon Technologies AG

Low Capacitance ESD / Transient / Surge Protection Array. Summary of Features: - ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs). - Reverse working voltage... [See More]

  • Mounting: PCB
  • Surge Current: 20
Transient Protection Module -- 100 W - LGDS100 Series
from GAIA Converter

The GAIA Converter limitor LGDS-100 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-100 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]

  • Mounting: Plug-in; PCB
  • Operating Temp: -40 to 221
  • Maximum DC Power: 90 to 100
  • Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
EMC Filter -- FC-F18D
from MORNSUN Guangzhou Science & Technology Co., Ltd.

MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]

  • Mounting: PCB
  • Operating Temp: -40 to 221
  • Surge Current: 8.3
  • Standards: RoHS
Transient Protection Module -- 300 W - LGDS300 Series
from GAIA Converter

The GAIA Converter limitor LGDS-300 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-300 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]

  • Mounting: Plug-in; PCB
  • Operating Temp: -40 to 221
  • Maximum DC Power: 300
  • Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
EMC Filter -- FC-FX3D
from MORNSUN Guangzhou Science & Technology Co., Ltd.

MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]

  • Mounting: PCB
  • Operating Temp: -40 to 221
  • Surge Current: 3.5
  • Standards: RoHS
Transient Protection Module -- 50 W - PGDS50 Series
from GAIA Converter

The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage... [See More]

  • Mounting: Plug-in; PCB
  • Operating Temp: -40 to 203
  • Maximum DC Power: 4 to 50
  • Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
EMC Filter -- FC-L01DR2
from MORNSUN Guangzhou Science & Technology Co., Ltd.

MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]

  • Mounting: PCB
  • Operating Temp: -40 to 185
  • Surge Current: 0.2000
  • Standards: RoHS