5 kA Surge Protective Devices (SPDs)
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Plate
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from Legrand
Wiremold Sentrex PA and PB Series surge protection devices protect your sensitive electronic equipment from external or internal transient activity. Units can be customized with remote monitoring, noise filtration and flush mount options. All PA and PB units are approved for indoor or outdoor use... [See More]
- Nominal Discharge Current: 5 kA
- Connection: Screw Down Terminals
- Mounting: Wall/Panel
- Mode of Protection: All Mode
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Nominal Discharge Current: 5 kA
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection