IEEE Surge Protective Devices (SPDs)
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-40 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: IEEE
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
Surge-Trap ® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Surge Current: 50000
- Mounting: DIN Rail
- Operating Temp: -40 to 185
from TelephoneStuff.com
The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line... [See More]
- Standards: IEEE
from Patton Electronics Co.
The Patton EPG Token Ring surge protectors guard 802.5 networks against data loss and hardware damage caused by data line transients. Working in conjunction with AC surge protectors, these devices intercept harmful data line transients and divert them safely to chassis ground before they can damage... [See More]
- Standards: IEEE
- Connection: DB Type Connector (DB 9, DB 25 etc.)
- Mounting: Plug-in
- Maximum AC Power: 1500
from Sankosha U.S.A., Inc.
Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]
- Standards: UL 497B Rating; IEC; IEEE; RoHS
- Mounting: DIN Rail; Surface Mount
- TVSS Signal Protection: Dataline & DC Signal; Single Phase
- Connection: RJ41, RJ45 or RJ48 Data Jacks
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-41 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge protector provides effective... [See More]
- Standards: IEEE
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #12 AWG Cable Connection
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Mersen
Surge-Trap ® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Operating Temp: -40 to 185
- Surge Current: 50000
from Patton Electronics Co.
The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels... [See More]
- Standards: IEEE
- Connection: RJ41, RJ45 or RJ48 Data Jacks
- Mounting: Plug-in
- Maximum AC Power: 1500
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; IEEE; RoHS
- Mounting: DIN Rail
- TVSS Signal Protection: Three Phase
- Surge Current: 40000
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Standards: ANSI; IEEE
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Wire Leads
from Mersen
The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Patton Electronics Co.
Ethernet LANs are highly vulnerable to the harmful effects of data line transient surges: Lightning strikes, induced voltages from elevator motors and florescent lights, static discharges and even the normal functioning of UPS devices can all pose a threat to Ethernet data and hardware. AC surge... [See More]
- Standards: IEEE
- Connection: DB Type Connector (DB 9, DB 25 etc.)
- Mounting: Plug-in
- Maximum AC Power: 7200
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-679 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 12 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Wire Leads
from Mersen
The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Patton Electronics Co.
Features & Benefits. Novell Approved for NetWare Versions 2.2 and 3.11 (Model 531). Meets the IEEE 802.3 Specification. Combined Surge Handling of 3k Watts. Direct Connection to Network Interface Cards and Other LAN Hardware. T Model Replaces Existing T-Splitter. Diverts Surges Safely to Chassis... [See More]
- Standards: IEEE
- Connection: Coaxial Cable Connectors (BNC, F Type etc.)
- Mounting: Plug-in
- Maximum AC Power: 3000
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-680 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Micro-Z Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 100000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-681 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Mersen
The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Surge Current: 50000
- Mounting: Wall/Panel
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-678 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 7 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-724 from Transtector is a UL 497B, Class I/Div II, ATEX DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 70 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; CE Marking; IEEE; UL; FM US/Canada Class I Div II, FM10ATEX0002X, Aex/EX nA IIC Gc Tamb
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline & DC Signal
- Operating Temp: -40 to 149
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
The LS Plus is a compact modular surge protection device. This unit is listed to UL 1449 4th Edition using thermal protection to maintain performance ratings. The LS Plus is designed to be installed quickly and serviced easily to eliminate downtime. A robust surge capacity up to 300 kA and fully... [See More]
- Standards: IEEE; NEC Article 100/285
- Operating Temp: -40 to 149
- Surge Current: 300000
- Features: NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Three Phase
- Connection: Screw Down Terminals
from Transtector Systems, Inc.
PowerVantage (PV Plus) is a per mode modular surge suppression unit with all modes of protection listed to UL 1449 4th Edition and designed with robust surge capacity for long life. PV Plus is engineered for easy installation and serviceability to eliminate downtime and protect your critical... [See More]
- Standards: IEEE; UL; NEC Article 100/285
- Operating Temp: -40 to 149
- Surge Current: 100000 to 300000
- Features: Integral Audible Alarm; NC/NO Dry Contacts; Simple visual indicators (e.g. LEDs)
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
- TVSS Signal Protection: Single Phase
- Connection: #10 AWG Cable Connection
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Pre-wired with 3’ of #10 AWG Conductor
from Transtector Systems, Inc.
The SP Plus provides all mode system protection and integrity for critical applications. A compact design listed to UL 1449 4th Edition with robust surge capacity for long life and easy installation makes this unit ideal for all your surge protection requirements. [See More]
- Standards: IEEE; NEC Article 100/285
- Surge Current: 50000 to 100000
- TVSS Signal Protection: Single Phase
- Operating Temp: -40 to 185
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Wall/Panel
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Mounting: Device Mount
- TVSS Signal Protection: Single Phase
- Connection: Screw Down Terminals