10-Mode Surge Protective Devices (SPDs)

10 Results
Advantage® Series Parallel Connected Surge Protective Device -- CDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Device Mount
  • TVSS Signal Protection: Three Phase
  • Nominal Discharge Current: 10 kA
SPDee Series -- S50A120V2P2
from ASCO Power Technologies

The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
  • TVSS Signal Protection: Single Phase
  • Connection: Pre-wired with 3’ of #10 AWG Conductor
Stabiline® Surge Protective Device
from Specialty Product Technologies

PT1 Series STABILINE ® Transient Voltage Surge Suppressors deliver worry-free performance with an innovative and proven technology design. The tested single-pulse surge current capacity (per mode) meets NEMA recommendations. [See More]

  • Mode of Protection: 10-Mode
  • Surge Current: 25000 to 100000
  • Mounting: Wall/Panel
  • Operating Temp: -40 to 140
Advantage® Series Parallel Connected Surge Protective Device -- CHDLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Device Mount
  • TVSS Signal Protection: Three Phase
  • Nominal Discharge Current: 10 kA
TeXAL Series -- TE01XAL15*
from ASCO Power Technologies

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
Advantage® Series Parallel Connected Surge Protective Device -- CHLA3D1
from Surge Suppression Incorporated

Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Device Mount
  • TVSS Signal Protection: Three Phase
  • Nominal Discharge Current: 10 kA
TeXBL Series -- TE02XBL60*
from ASCO Power Technologies

Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Wall/Panel
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals
Individual Circuit Protection Series I -- S-FSPT3D1-x
from Surge Suppression Incorporated

Individual Circuit Split and Three Phase Protection Series [See More]

  • Mode of Protection: 10-Mode; All Mode
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
  • TVSS Signal Protection: Three Phase
  • Connection: Screw Down Terminals (optional feature); Wired
TeXRL Series -- TE01XRL15*
from ASCO Power Technologies

The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals
TeXWL Series -- TE01XWL31*
from ASCO Power Technologies

Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]

  • Mode of Protection: 10-Mode
  • Mounting: Device Mount
  • TVSS Signal Protection: Single Phase
  • Connection: Screw Down Terminals